AR RF/Microwave Instrumentation Metallic Heavy-Duty Tripod tp2010

Description
The Model TP2010 is a metallic tripod constructed of rugged aluminum. The Model TP2010 is recommended for use with the Model ATE10K30M with forced air cooling. The height adjustment is from approximately 40.5 inches to 64 inches. Adjustable legs are provided for leveling. The TP2010 can be rotated 360°. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
The Model TP2010 is a metallic tripod constructed of rugged aluminum. The Model TP2010 is recommended for use with the Model ATE10K30M with forced air cooling. The height adjustment is from approximately 40.5 inches to 64 inches. Adjustable legs are provided for leveling. The TP2010 can be rotated 360°. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metallic Heavy-Duty Tripod - tp2010 - AR RF/Microwave Instrumentation
Souderton, PA, United States
Metallic Heavy-Duty Tripod
tp2010
Metallic Heavy-Duty Tripod tp2010
The Model TP2010 is a metallic tripod constructed of rugged aluminum. The Model TP2010 is recommended for use with the Model ATE10K30M with forced air cooling. The height adjustment is from approximately 40.5 inches to 64 inches. Adjustable legs are provided for leveling. The TP2010 can be rotated 360°. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

The Model TP2010 is a metallic tripod constructed of rugged aluminum. The Model TP2010 is recommended for use with the Model ATE10K30M with forced air cooling. The height adjustment is from approximately 40.5 inches to 64 inches. Adjustable legs are provided for leveling. The TP2010 can be rotated 360°.

EXPORT CONTROLLED DATA
These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category Support Stands
Product Number tp2010
Product Name Metallic Heavy-Duty Tripod
Type Tripod
Unlock Full Specs
to access all available technical data

Similar Products

Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Standard Metallic Tripod plus casters/leveling feet & swivel adapter - tp1000bm1 - AR RF/Microwave Instrumentation
Specs
Type Tripod
Features Adjustable Height or Length
View Details
MGU Series, Stainless Steel NSF Listed Machine Stand - 4MGU-3636 - AERO Manufacturing Company
Specs
Type Machine Stand
Height 3 ft (9.14 dm)
Material Steel - Stainless
View Details