AR RF/Microwave Instrumentation Standard Metallic Tripod plus casters/leveling feet & swivel adapter tp1000bm1

Description
The Model TP1000B is a non-metallic tripod, constructed of rugged PVC, ABS, and nylon, offering low reflections for EMC testing. The Model TP1000B is recommended for use with most AR antennas having mounting provisions. A ¼-20 standard interface is used to attach the antenna to the tripod. The height adjustment is from approximately 89 cm to 137 cm (34.9 into 53.9 in). An additional mast is provided with the tripod that extends the maximum height up to 2.03 meters (80.0 in). The 2 masts each have a travel distance of approximately 48.3 cm (19 in). Adjustable legs are provided for leveling. The antenna can be rotated 360° and tilted slightly (continuous adjustment) provided the center of the load is within the leg circle (Foot Print Area).
Datasheet
Description
The Model TP1000B is a non-metallic tripod, constructed of rugged PVC, ABS, and nylon, offering low reflections for EMC testing. The Model TP1000B is recommended for use with most AR antennas having mounting provisions. A ¼-20 standard interface is used to attach the antenna to the tripod. The height adjustment is from approximately 89 cm to 137 cm (34.9 into 53.9 in). An additional mast is provided with the tripod that extends the maximum height up to 2.03 meters (80.0 in). The 2 masts each have a travel distance of approximately 48.3 cm (19 in). Adjustable legs are provided for leveling. The antenna can be rotated 360° and tilted slightly (continuous adjustment) provided the center of the load is within the leg circle (Foot Print Area).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Metallic Tripod plus casters/leveling feet & swivel adapter - tp1000bm1 - AR RF/Microwave Instrumentation
Souderton, PA, United States
Standard Metallic Tripod plus casters/leveling feet & swivel adapter
tp1000bm1
Standard Metallic Tripod plus casters/leveling feet & swivel adapter tp1000bm1
The Model TP1000B is a non-metallic tripod, constructed of rugged PVC, ABS, and nylon, offering low reflections for EMC testing. The Model TP1000B is recommended for use with most AR antennas having mounting provisions. A ¼-20 standard interface is used to attach the antenna to the tripod. The height adjustment is from approximately 89 cm to 137 cm (34.9 into 53.9 in). An additional mast is provided with the tripod that extends the maximum height up to 2.03 meters (80.0 in). The 2 masts each have a travel distance of approximately 48.3 cm (19 in). Adjustable legs are provided for leveling. The antenna can be rotated 360° and tilted slightly (continuous adjustment) provided the center of the load is within the leg circle (Foot Print Area).

The Model TP1000B is a non-metallic tripod, constructed of rugged PVC, ABS, and nylon, offering low reflections for EMC testing. The Model TP1000B is recommended for use with most AR antennas having mounting provisions. A ¼-20 standard interface is used to attach the antenna to the tripod. The height adjustment is from approximately 89 cm to 137 cm (34.9 into 53.9 in). An additional mast is provided with the tripod that extends the maximum height up to 2.03 meters (80.0 in). The 2 masts each have a travel distance of approximately 48.3 cm (19 in). Adjustable legs are provided for leveling. The antenna can be rotated 360° and tilted slightly (continuous adjustment) provided the center of the load is within the leg circle (Foot Print Area).

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category Support Stands
Product Number tp1000bm1
Product Name Standard Metallic Tripod plus casters/leveling feet & swivel adapter
Type Tripod
Unlock Full Specs
to access all available technical data

Similar Products

Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
High-quality wooden-legged tripod - tp3000 - AR RF/Microwave Instrumentation
AR RF/Microwave Instrumentation
Specs
Type Tripod
Material Wood
Features Adjustable Height or Length
View Details
MGRU Series, Stainless Steel NSF Listed Machine Stand - 4MGRU-2424 - AERO Manufacturing Company
Specs
Type Machine Stand
Height 2 ft (6.1 dm)
Material Steel - Stainless
View Details