AR RF/Microwave Instrumentation Standard Metallic Tripod tp2000

Description
The Model TP2000 is a metallic tripod, constructed of rugged aluminum. The Model TP2000 is recommended for use with the models listed below. A standard interface is used to attach the antenna to the tripod. The height adjustment is from approximately 33 inches to 86 inches. Adjustable legs are provided for leveling. The antenna can be rotated 360° and tilted slightly (continuous adjustment) provided the center of the load is within the leg circle (Foot Print Area), depending on leg height adjustment. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
The Model TP2000 is a metallic tripod, constructed of rugged aluminum. The Model TP2000 is recommended for use with the models listed below. A standard interface is used to attach the antenna to the tripod. The height adjustment is from approximately 33 inches to 86 inches. Adjustable legs are provided for leveling. The antenna can be rotated 360° and tilted slightly (continuous adjustment) provided the center of the load is within the leg circle (Foot Print Area), depending on leg height adjustment. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Metallic Tripod - tp2000 - AR RF/Microwave Instrumentation
Souderton, PA, United States
Standard Metallic Tripod
tp2000
Standard Metallic Tripod tp2000
The Model TP2000 is a metallic tripod, constructed of rugged aluminum. The Model TP2000 is recommended for use with the models listed below. A standard interface is used to attach the antenna to the tripod. The height adjustment is from approximately 33 inches to 86 inches. Adjustable legs are provided for leveling. The antenna can be rotated 360° and tilted slightly (continuous adjustment) provided the center of the load is within the leg circle (Foot Print Area), depending on leg height adjustment. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

The Model TP2000 is a metallic tripod, constructed of rugged aluminum. The Model TP2000 is recommended for use with the models listed below. A standard interface is used to attach the antenna to the tripod. The height adjustment is from approximately 33 inches to 86 inches. Adjustable legs are provided for leveling. The antenna can be rotated 360° and tilted slightly (continuous adjustment) provided the center of the load is within the leg circle (Foot Print Area), depending on leg height adjustment.

EXPORT CONTROLLED DATA
These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category Support Stands
Product Number tp2000
Product Name Standard Metallic Tripod
Type Tripod
Unlock Full Specs
to access all available technical data

Similar Products

Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Probe Clamp - cl2000b - AR RF/Microwave Instrumentation
AR RF/Microwave Instrumentation
Specs
Features Adjustable Height or Length
View Details
ES Series, Stainless Steel NSF Listed Equipment Stand - 4ES-3096 - AERO Manufacturing Company
Specs
Type Equipment Stand
Height 2.5 ft (7.62 dm)
Material Steel - Stainless
View Details