APSX, LLC Datasheets for Polymers and Plastic Resins
Polymers and plastic materials are organic, synthetic or processed polymers that are supplied as raw materials. They typically consist of thermoplastic or thermosetting resins in the form of pellets, powders or liquid resins. These materials can then be molded into a variety of shapes for a wide range of uses.
Polymers and Plastic Resins: Learn more
| Product Name | Notes |
|---|---|
| ALATHON H5234 is high flow injection molding grade for fast cycle and thin wall molding. | |
| Celcon M270 is Acetal Copolymer designed for superior moldability or hard to fill mold applications. | |
| COPYLENE CM500LN Polypropylene (PP) is a high melt flow, medium impact PP copolymer designed for injection molding. | |
| Delrin 900P BK602 is Acetal Homopolymer with low viscosity and improved processing. | |
| Dynaflex G7980-9001-02 is designed for FDA compliance applications with rubbery feel and soft touch. | |
| Hifax TRC 770P MX PK81 is designed for large automotive exterior applications for excellent part appearance. | |
| It is good as a purging material. HDPE is also used in the production of plastic bottles, corrosion-resistant piping and plastic lumber | |
| LEXAN HF1130 PC is UV-stabilized and has good clarity, heat resistance and dimensional stability. | |
| Polypropylene (PP) is a common thermoplastic resin typically used for injection molding applications. | |
| Polypropylene (PP-20GF) is a stronger resin then typical PP and an alternative for ABS for injection molding applications. | |
| Pro-fax SG702 high flow, high impact Polypropylene (PP) copolymer resin is designed for injection molding applications. | |
| TOPAS 8007S-04 COC is a glass clear polymer with high chemical resistance and non-reactive surface for an excellent choice for healthcare and high-tech products. | |
| TOTAL 4720WZ is for injection molding of garden furniture, housewares and thin-walled articles | |
| Total Energies PP 4820WZ high melt flow, high impact resistance, excellent antistatic Polypropylene (PP) impact copolymer resin is designed for injection molding applications. | |
| Zytel 101L is an easy flowing, lubricated resin for injection molding. |