ANVS, Inc. Medium Range IR Illuminator 8890-17-60-9

Description
Illumination distance: 56' angular coverage: 60°x40°
Description
Illumination distance: 56' angular coverage: 60°x40°

Suppliers

Company
Product
Description
Supplier Links
North Salt Lake, UT, USA
Medium Range IR Illuminator
8890-17-60-9
Medium Range IR Illuminator 8890-17-60-9
Illumination distance: 56' angular coverage: 60°x40°

Illumination distance: 56' angular coverage: 60°x40°

Technical Specifications

  ANVS, Inc.
Product Category Illuminators
Product Number 8890-17-60-9
Product Name Medium Range IR Illuminator
Illumination Type Spotlight
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
MetaBright™ Exolight™ 2 inch - ISO-2 - Metaphase Technologies, Inc.
Metaphase Technologies, Inc.
Specs
Illumination Type Line; Linear Front Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details
Specs
Illumination Type Short Range IR Illuminator
Light Source Light Emitting Diode
Wavelength 880 nm (8800 Å)
View Details
LED Illuminator System -  - WDI Wise Device Inc.
WDI Wise Device Inc.
Specs
Illumination Type Spot; Axial (optional feature); Backlight (optional feature)
Light Source Light Emitting Diode
Color Temperature 10000 K
View Details