ANVS, Inc. Datasheets for Illuminators

Illuminators are used to provide adequate contrast for imaging. Illuminators include backlights, LED illuminators, and fiber optic illuminators.
Illuminators: Learn more

Product Name Notes
Angular coverage of 120 degrees, illumination distance of 2.4 meters
Angular coverage of 160 degrees, illumination distance of 3.5 meters
Angular coverage of 20 degrees, illumination distance of 30 meters
Angular coverage of 20 degrees, illumination distance of 40 meters
Angular coverage of 20 degrees, illumination distance of 6 meters
Angular coverage of 20 degrees, illumination distance of 70 meters
Angular coverage of 25 degrees, illumination distance of 20 meters
Angular coverage of 25 degrees, illumination distance of 25 meters
Angular coverage of 30 degrees, illumination distance of 100 meters
Angular coverage of 30 degrees, illumination distance of 140 meters
Angular coverage of 30 degrees, illumination distance of 30 meters
Angular coverage of 30 degrees, illumination distance of 50 meters
Angular coverage of 40 degrees, illumination distance of 3 meters
Angular coverage of 45 degrees, illumination distance of 60 meters
Angular coverage of 45 degrees, illumination distance of 80 meters
Angular coverage of 60 degrees, illumination distance of 13 meters
Angular coverage of 60 degrees, illumination distance of 17 meters
Angular coverage of 60 degrees, illumination distance of 18 meters
Angular coverage of 60 degrees, illumination distance of 28 meters
Angular coverage of 60 degrees, illumination distance of 45 meters
Angular coverage of 60 degrees, illumination distance of 60 meters
Angular coverage of 60*40 degrees, illumination distance of 12 meters
Angular coverage of 60*40 degrees, illumination distance of 8 meters
Angular coverage of 90 degrees, illumination distance of 30 meters
Angular coverage of 90 degrees, illumination distance of 45 meters
Designed to deliver an 18 degree IR beam at distances up to 1,200 feet
Illumination distance of 100 meters
Illumination distance of 130 meters
Illumination distance of 140 meters
Illumination distance of 170 meters
Illumination distance of 240 meters
Illumination distance of 279 meters
Illumination distance of 60 meters
Illumination distance of 75 meters
Illumination distance of 78 meters
Illumination distance of 91 meters
Illumination distance: 10' angular coverage: 40°
Illumination distance: 100' angular coverage: 20°
Illumination distance: 100' angular coverage: 30°
Illumination distance: 12' angular coverage:160°
Illumination distance: 120' angular coverage: 60°x40°
Illumination distance: 13' angular coverage: 80°
Illumination distance: 132' angular coverage: 20°
Illumination distance: 165' angular coverage: 10°
Illumination distance: 165' angular coverage: 30°
Illumination distance: 18' angular coverage: 80°
Illumination distance: 198' angular coverage: 20°
Illumination distance: 20' angular coverage: 20°
Illumination distance: 200' angular coverage: 20°
Illumination distance: 23' angular coverage: 120°
Illumination distance: 230' angular coverage: 20°
Illumination distance: 26' angular coverage: 60°x40°
Illumination distance: 264' angular coverage: 20°
Illumination distance: 297' angular coverage: 6°
Illumination distance: 33' angular coverage: 120°
Illumination distance: 330' angular coverage: 20°
Illumination distance: 40' angular coverage: 120°
Illumination distance: 40' angular coverage: 60°x40°
Illumination distance: 43' angular coverage: 60°x40°
Illumination distance: 56' angular coverage: 120°
Illumination distance: 56' angular coverage: 60°x40°
Illumination distance: 595' angular coverage: 3°
Illumination distance: 6' angular coverage: 160°
Illumination distance: 60' angular coverage: 60°x40°
Illumination distance: 66' angular coverage:25°
Illumination distance: 8' angular coverage: 120°
Illumination distance: 82' angular coverage: 20°
Illumination distance: 82' angular coverage: 25°
Illumination distance: 82' angular coverage: 60°x40°
Illumination distance: 92' angular coverage: 60°x40°
Improved illumination range of 60-130 feet. IP66 environmental protection
IP55 environmental protection rating