Metaphase Technologies, Inc. MetaBright™ Exolight™ 2 inch ISO-2

Description
2" Metaphase ExoLights™ produce whiter, brighter, and flicker-free illumination compared with fluorescent technology, with a 75,000hour LED lifetime expectancy. Isotropic lensing shapes a highly diffused and shadow-free beam of light. Metaphase Exolights™ currently support a variety of machine vision system applications including automotive component inspection, factory automation, and packaging and pharmaceutical tablet inspection. Features & Benefits Built-in constant current driver(s) provides consistent illumination output Isotropic Lensing provides extremely homogenous illumination (+/- 5% uniformity) Strobe and Dimming (0-10V intensity control) versions available Stable, flicker-free, and outperforms (3x) fluorescent tubes Various wavelengths available including IR, UV and RGB Features a clamping style tilt bracket to allow easy positioning from 0-180º CE Rated with international voltage adapters Compact robust packaging, no glass Chip On Board (COB) Technology Applications: Robot pick & place applications Packaging inspection such as absence & presence of product in packaging boxes Absence/presence of Pharmaceutical tables in blister pack Automotive component inspection
Description
2" Metaphase ExoLights™ produce whiter, brighter, and flicker-free illumination compared with fluorescent technology, with a 75,000hour LED lifetime expectancy. Isotropic lensing shapes a highly diffused and shadow-free beam of light. Metaphase Exolights™ currently support a variety of machine vision system applications including automotive component inspection, factory automation, and packaging and pharmaceutical tablet inspection. Features & Benefits Built-in constant current driver(s) provides consistent illumination output Isotropic Lensing provides extremely homogenous illumination (+/- 5% uniformity) Strobe and Dimming (0-10V intensity control) versions available Stable, flicker-free, and outperforms (3x) fluorescent tubes Various wavelengths available including IR, UV and RGB Features a clamping style tilt bracket to allow easy positioning from 0-180º CE Rated with international voltage adapters Compact robust packaging, no glass Chip On Board (COB) Technology Applications: Robot pick & place applications Packaging inspection such as absence & presence of product in packaging boxes Absence/presence of Pharmaceutical tables in blister pack Automotive component inspection

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ Exolight™ 2 inch - ISO-2 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ Exolight™ 2 inch
ISO-2
MetaBright™ Exolight™ 2 inch ISO-2
2" Metaphase ExoLights™ produce whiter, brighter, and flicker-free illumination compared with fluorescent technology, with a 75,000hour LED lifetime expectancy. Isotropic lensing shapes a highly diffused and shadow-free beam of light. Metaphase Exolights™ currently support a variety of machine vision system applications including automotive component inspection, factory automation, and packaging and pharmaceutical tablet inspection. Features & Benefits Built-in constant current driver(s) provides consistent illumination output Isotropic Lensing provides extremely homogenous illumination (+/- 5% uniformity) Strobe and Dimming (0-10V intensity control) versions available Stable, flicker-free, and outperforms (3x) fluorescent tubes Various wavelengths available including IR, UV and RGB Features a clamping style tilt bracket to allow easy positioning from 0-180º CE Rated with international voltage adapters Compact robust packaging, no glass Chip On Board (COB) Technology Applications: Robot pick & place applications Packaging inspection such as absence & presence of product in packaging boxes Absence/presence of Pharmaceutical tables in blister pack Automotive component inspection

2" Metaphase ExoLights™ produce whiter, brighter, and flicker-free illumination compared with fluorescent technology, with a 75,000hour LED lifetime expectancy. Isotropic lensing shapes a highly diffused and shadow-free beam of light. Metaphase Exolights™ currently support a variety of machine vision system applications including automotive component inspection, factory automation, and packaging and pharmaceutical tablet inspection.

Features & Benefits

  • Built-in constant current driver(s) provides consistent illumination output
  • Isotropic Lensing provides extremely homogenous illumination (+/- 5% uniformity)
  • Strobe and Dimming (0-10V intensity control) versions available
  • Stable, flicker-free, and outperforms (3x) fluorescent tubes
  • Various wavelengths available including IR, UV and RGB
  • Features a clamping style tilt bracket to allow easy positioning from 0-180º
  • CE Rated with international voltage adapters
  • Compact robust packaging, no glass
  • Chip On Board (COB) Technology

Applications:

  • Robot pick & place applications
  • Packaging inspection such as absence & presence of product in packaging boxes
  • Absence/presence of Pharmaceutical tables in blister pack
  • Automotive component inspection
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number ISO-2
Product Name MetaBright™ Exolight™ 2 inch
Illumination Type Line; Linear Front Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
Approvals CE, RoHS
Active Area Length 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details
Telecentric Transmission Illuminator - TDB 90 - JENOPTIK Optical Systems, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Active Area Length 3.54 inch (90 mm)
View Details