ANVER Corporation Suction Cup BP39-SIT-B

Description
Suction Cup -- BP39-SIT-B
Description
Suction Cup -- BP39-SIT-B

Suppliers

Company
Product
Description
Supplier Links
Suction Cup - BP39-SIT-B - ANVER Corporation
Hudson, MA, USA
Suction Cup
BP39-SIT-B
Suction Cup BP39-SIT-B
Suction Cup -- BP39-SIT-B

Suction Cup -- BP39-SIT-B

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number BP39-SIT-B
Product Name Suction Cup
Type Bellows
Diameter / Max. Size 39.12 mm (1.54 inch)
Material Silicone Rubber
Port Top
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038410 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material Pur
View Details
Vacuum cup without connector - ESV-20-EF - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 20 mm (0.7874 inch)
Material FPM
View Details
Flat Vacuum Cup / Suction Cup w/ Adapter - VAS - SAS Automation, LLC
Specs
Type Flat
Diameter / Max. Size 15 to 80 mm (0.5906 to 3.15 inch)
Material Polyurethane / Urethane (optional feature); Buna SBR
View Details
Single Hand Suction Cup - A1839 - ANVER Corporation
Specs
Type Standard; Hand Cup
Diameter / Max. Size 76.2 mm (3 inch)
View Details