ANVER Corporation U Series Universal Vacuum Cup A-3150116

Description
U Series Universal Vacuum Cup -- A-3150116
Description
U Series Universal Vacuum Cup -- A-3150116

Suppliers

Company
Product
Description
Supplier Links
U Series Universal Vacuum Cup - A-3150116 - ANVER Corporation
Hudson, MA, USA
U Series Universal Vacuum Cup
A-3150116
U Series Universal Vacuum Cup A-3150116
U Series Universal Vacuum Cup -- A-3150116

U Series Universal Vacuum Cup -- A-3150116

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number A-3150116
Product Name U Series Universal Vacuum Cup
Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-15-1/8-SI-B - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 15 mm (0.5906 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2022728 - RS Components, Ltd.
Specs
Type Bellow
Diameter / Max. Size 20 mm (0.7874 inch)
Material Nbr
View Details
8
Specs
Type DeepCup; Flat
Diameter / Max. Size 203 mm (8 inch)
Style Other
View Details
C-BS1.5 Short Bellows Vacuum Cup - C-BS1.5-50-NBR - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 50.04 mm (1.97 inch)
Material Nitrile (NBR)
View Details