RS Components, Ltd. Pneumatic Suction Cups 2022728

Description
ESS-20-BN suction cup
Request a Quote
Description
ESS-20-BN suction cup
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Suction Cups - 2022728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Suction Cups
2022728
Pneumatic Suction Cups 2022728
ESS-20-BN suction cup

ESS-20-BN suction cup

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vacuum Cups and Vacuum Pads
Product Number 2022728
Product Name Pneumatic Suction Cups
Diameter / Max. Size 20 mm (0.7874 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2040076 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material Nbr
View Details
Pneumatic Suction Cups - 2022716 - RS Components, Ltd.
Specs
Diameter / Max. Size 4 mm (0.1575 inch)
Material Pur
View Details
Pneumatic Suction Cups - 2038413 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 20 mm (0.7874 inch)
Material Nbr
View Details
Pneumatic Suction Cups - 2038261 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 2 mm (0.0787 inch)
Material BR
View Details