ANVER Corporation F Series Flat Vacuum Cup A-3250036A

Description
F Series Flat Vacuum Cup -- A-3250036A
Description
F Series Flat Vacuum Cup -- A-3250036A

Suppliers

Company
Product
Description
Supplier Links
F Series Flat Vacuum Cup - A-3250036A - ANVER Corporation
Hudson, MA, USA
F Series Flat Vacuum Cup
A-3250036A
F Series Flat Vacuum Cup A-3250036A
F Series Flat Vacuum Cup -- A-3250036A

F Series Flat Vacuum Cup -- A-3250036A

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number A-3250036A
Product Name F Series Flat Vacuum Cup
Type Cleated; Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-4-SS - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 4 mm (0.1575 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038399 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 10 mm (0.3937 inch)
Material Nbr
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
Punch Press Suction Hand Cup Feeder - A6463 - ANVER Corporation
Specs
Type Standard; Hand Cup
Diameter / Max. Size 53.97 mm (2.12 inch)
View Details