ANVER Corporation D Series Deep Vacuum Cup A-3150012A

Description
D Series Deep Vacuum Cup -- A-3150012A
Description
D Series Deep Vacuum Cup -- A-3150012A

Suppliers

Company
Product
Description
Supplier Links
D Series Deep Vacuum Cup - A-3150012A - ANVER Corporation
Hudson, MA, USA
D Series Deep Vacuum Cup
A-3150012A
D Series Deep Vacuum Cup A-3150012A
D Series Deep Vacuum Cup -- A-3150012A

D Series Deep Vacuum Cup -- A-3150012A

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number A-3150012A
Product Name D Series Deep Vacuum Cup
Type DeepCup
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-30-BU - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038393 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 20 mm (0.7874 inch)
Material Silicon
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
C-F Flat Vacuum Cup - C-F10-SIT - ANVER Corporation
Specs
Type Flat
Diameter / Max. Size 9.91 mm (0.3900 inch)
Material Silicone Rubber
View Details