ANVER Corporation C-F Flat Vacuum Cup C-F10-SIT

Description
C-F Flat Vacuum Cup -- C-F10-SIT
Description
C-F Flat Vacuum Cup -- C-F10-SIT

Suppliers

Company
Product
Description
Supplier Links
C-F Flat Vacuum Cup - C-F10-SIT - ANVER Corporation
Hudson, MA, USA
C-F Flat Vacuum Cup
C-F10-SIT
C-F Flat Vacuum Cup C-F10-SIT
C-F Flat Vacuum Cup -- C-F10-SIT

C-F Flat Vacuum Cup -- C-F10-SIT

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number C-F10-SIT
Product Name C-F Flat Vacuum Cup
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-40-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 40 mm (1.57 inch)
Material PUR
View Details
Specs
Type Flat; Flat
Diameter / Max. Size 125 mm (4.92 inch)
Material Nbr
View Details
8
Specs
Type Standard; Flat
Diameter / Max. Size 204 mm (8.03 inch)
Material Rubber
View Details
F Series Flat Vacuum Cup - A-3150015A - ANVER Corporation
Specs
Type Cleated; Flat
Diameter / Max. Size 22.1 mm (0.8700 inch)
Material Nitrile (NBR)
View Details