AMP Display Inc. Flat Panel LCD Displays DMT80480S070_06W

Description
7.0 Inches, 800xRGBx480, 65K Colors, UART LCM
Datasheet
Description
7.0 Inches, 800xRGBx480, 65K Colors, UART LCM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Panel LCD Displays - DMT80480S070_06W - AMP Display Inc.
Rancho Cucamonga, CA, USA
Flat Panel LCD Displays
DMT80480S070_06W
Flat Panel LCD Displays DMT80480S070_06W
7.0 Inches, 800xRGBx480, 65K Colors, UART LCM

7.0 Inches, 800xRGBx480, 65K Colors, UART LCM

Datasheet

Technical Specifications

  AMP Display Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number DMT80480S070_06W
Product Name Flat Panel LCD Displays
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492703 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
Flat Panel LCD Displays - DMT80480T070_02WT - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 112 mm (4.41 inch)
View Details
6 Digit LCD Display - LD111 - Hymark/Kentucky Gauge
Hymark/Kentucky Gauge
Specs
Display Type Character Display
Technology Quasi-Absolute
LCD Mode Positive
View Details