AMP Display Inc. Flat Panel LCD Displays DMT64480S056_01W

Description
5.6 Inches, 640xRGBx480, 65K Colors, UART LCM
Datasheet
Description
5.6 Inches, 640xRGBx480, 65K Colors, UART LCM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Panel LCD Displays - DMT64480S056_01W - AMP Display Inc.
Rancho Cucamonga, CA, USA
Flat Panel LCD Displays
DMT64480S056_01W
Flat Panel LCD Displays DMT64480S056_01W
5.6 Inches, 640xRGBx480, 65K Colors, UART LCM

5.6 Inches, 640xRGBx480, 65K Colors, UART LCM

Datasheet

Technical Specifications

  AMP Display Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number DMT64480S056_01W
Product Name Flat Panel LCD Displays
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492671 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Module -  - Interface Displays & Controls
Interface Displays & Controls
Specs
Display Type Character Display; Graphic Display
Technology Twisted Nematic; Dichroic
Backlight Electro Luminescent (optional feature); Light Emitting Diode (optional feature)
View Details
Tablet PC Display -  - LG Display Co., Ltd.
LG Display Co., Ltd.
Specs
Technology AMLCD; AH-IPS (Advanced High performance IPS)
Features / Applications Computer Applications
View Details