AMP Display Inc. Flat Panel LCD Displays DMT32240C035_01W

Description
3.5 Inches, 320xRGBx240, 65K Colors, UART LCM
Datasheet
Description
3.5 Inches, 320xRGBx240, 65K Colors, UART LCM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Panel LCD Displays - DMT32240C035_01W - AMP Display Inc.
Rancho Cucamonga, CA, USA
Flat Panel LCD Displays
DMT32240C035_01W
Flat Panel LCD Displays DMT32240C035_01W
3.5 Inches, 320xRGBx240, 65K Colors, UART LCM

3.5 Inches, 320xRGBx240, 65K Colors, UART LCM

Datasheet

Technical Specifications

  AMP Display Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number DMT32240C035_01W
Product Name Flat Panel LCD Displays
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 2543574 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
Viewing Area Height 22 mm (0.8661 inch)
View Details
FastTrack TFT Display Modules with PRECI-Touch® Sensors - TM5345-01 - New Vision Display
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 172 mm (6.78 inch)
View Details
Specs
Display Type Graphic Display
Technology Twisted Nematic
Backlight Light Emitting Diode
View Details