RS Components, Ltd.
LCD Monochrome Displays
2543574
Description
Midas MD42004A6W-FPTLRGB
Request a Quote
Email Supplier
Description
Midas MD42004A6W-FPTLRGB
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Liquid Crystal Display (LCD) Modules |
|
Product Number
|
2543574 |
|
Product Name
|
LCD Monochrome Displays |
|
Backlight
|
Light Emitting Diode
|
Unlock Full Specs
to access all available technical data
Similar Products
Number of Lines
1
Characters per Line
16
Character Width
3.1 mm (0.1220 inch)
View Details
Display Type
Character Display
Number of Lines
2
Characters per Line
16
View Details
Display Type
Character Display
Backlight
Light Emitting Diode
Viewing Area Width
64.5 mm (2.54 inch)
View Details
Backlight
Light Emitting Diode
Viewing Area Width
64.5 mm (2.54 inch)
Viewing Area Height
16.4 mm (0.6457 inch)
View Details