AMP Display Inc. Flat Panel LCD Displays DMG80480S070_01W

Description
7.0 Inches, 800xRGBx480, 16.7M Colors, UART LCM
Datasheet
Description
7.0 Inches, 800xRGBx480, 16.7M Colors, UART LCM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Panel LCD Displays - DMG80480S070_01W - AMP Display Inc.
Rancho Cucamonga, CA, USA
Flat Panel LCD Displays
DMG80480S070_01W
Flat Panel LCD Displays DMG80480S070_01W
7.0 Inches, 800xRGBx480, 16.7M Colors, UART LCM

7.0 Inches, 800xRGBx480, 16.7M Colors, UART LCM

Datasheet

Technical Specifications

  AMP Display Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number DMG80480S070_01W
Product Name Flat Panel LCD Displays
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2543533 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
Viewing Area Height 16.4 mm (0.6457 inch)
View Details
Dot Matrix Display - SSM2163A - Shelly Associates, Inc.
Shelly Associates, Inc.
Specs
Display Type Character Display
Technology Super Twisted Nematic (optional feature); Film Compensated Super Twisted Nematic (optional feature)
Backlight Electro Luminescent (optional feature); Light Emitting Diode (optional feature); Fluorescent Lamp (optional feature); None (optional feature)
View Details
LCD Module -  - Interface Displays & Controls
Interface Displays & Controls
Specs
Display Type Character Display; Graphic Display
Technology Twisted Nematic; Dichroic
Backlight Electro Luminescent (optional feature); Light Emitting Diode (optional feature)
View Details