AMP Display Inc. Flat Panel LCD Displays DMD48270T047_01W

Description
4.7 Inches, 480x272, D100 Kernel, 256 Colors UART LCM
Datasheet
Description
4.7 Inches, 480x272, D100 Kernel, 256 Colors UART LCM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Panel LCD Displays - DMD48270T047_01W - AMP Display Inc.
Rancho Cucamonga, CA, USA
Flat Panel LCD Displays
DMD48270T047_01W
Flat Panel LCD Displays DMD48270T047_01W
4.7 Inches, 480x272, D100 Kernel, 256 Colors UART LCM

4.7 Inches, 480x272, D100 Kernel, 256 Colors UART LCM

Datasheet

Technical Specifications

  AMP Display Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number DMD48270T047_01W
Product Name Flat Panel LCD Displays
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2543566 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Character Height 5.6 mm (0.2205 inch)
Viewing Area Width 64.5 mm (2.54 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
Flat Panel LCD Displays - AM-320240NSTNQW-16H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 105 mm (4.12 inch)
View Details
6 Digit LCD Display - LD141 - Hymark/Kentucky Gauge
Hymark/Kentucky Gauge
Specs
Display Type Character Display
Technology Quasi-Absolute
LCD Mode Positive
View Details