AMP Display Inc. Flat Panel LCD Displays AM-800480WTMQW-00H

Description
Ampire Display Module AM-800480W is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a TFT-LCD panel ,This TFT-LCD has a high resolution (800(R.G.B) X 480) and can display up to 262,144 or 16.7M colors.
Datasheet
Description
Ampire Display Module AM-800480W is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a TFT-LCD panel ,This TFT-LCD has a high resolution (800(R.G.B) X 480) and can display up to 262,144 or 16.7M colors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Panel LCD Displays - AM-800480WTMQW-00H - AMP Display Inc.
Rancho Cucamonga, CA, USA
Flat Panel LCD Displays
AM-800480WTMQW-00H
Flat Panel LCD Displays AM-800480WTMQW-00H
Ampire Display Module AM-800480W is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a TFT-LCD panel ,This TFT-LCD has a high resolution (800(R.G.B) X 480) and can display up to 262,144 or 16.7M colors.

Ampire Display Module AM-800480W is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a TFT-LCD panel ,This TFT-LCD has a high resolution (800(R.G.B) X 480) and can display up to 262,144 or 16.7M colors.

Datasheet

Technical Specifications

  AMP Display Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number AM-800480WTMQW-00H
Product Name Flat Panel LCD Displays
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 2492703 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
View Details
Flat Panel LCD Displays - DMG80480T070_01WT - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 112 mm (4.41 inch)
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details