AMP Display Inc. Flat Panel LCD Displays AM-480272QTZQW-02H

Description
This is a color active matrix TFT-LCD that uses amorphous silicon TFT as aswitching device. This model is composed of a 4.3inch TFT-LCD panel, a driving circuit and LED backlight system. This TFT-LCD has a high resolution (480(R.G.B) X 272) and can display up to 16.7M colors.
Datasheet
Description
This is a color active matrix TFT-LCD that uses amorphous silicon TFT as aswitching device. This model is composed of a 4.3inch TFT-LCD panel, a driving circuit and LED backlight system. This TFT-LCD has a high resolution (480(R.G.B) X 272) and can display up to 16.7M colors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Panel LCD Displays - AM-480272QTZQW-02H - AMP Display Inc.
Rancho Cucamonga, CA, USA
Flat Panel LCD Displays
AM-480272QTZQW-02H
Flat Panel LCD Displays AM-480272QTZQW-02H
This is a color active matrix TFT-LCD that uses amorphous silicon TFT as aswitching device. This model is composed of a 4.3inch TFT-LCD panel, a driving circuit and LED backlight system. This TFT-LCD has a high resolution (480(R.G.B) X 272) and can display up to 16.7M colors.

This is a color active matrix TFT-LCD that uses amorphous silicon TFT as aswitching device. This model is composed of a 4.3inch TFT-LCD panel, a driving circuit and LED backlight system. This TFT-LCD has a high resolution (480(R.G.B) X 272) and can display up to 16.7M colors.

Datasheet

Technical Specifications

  AMP Display Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number AM-480272QTZQW-02H
Product Name Flat Panel LCD Displays
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 1253295 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 2
Characters per Line 8
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
MOTG-Breadtooth Breakout Board - MOTG-Breadtooth - 4D Systems Pty. Ltd.
Specs
Display Type Graphic Display
Technology TFT
View Details
All Shore Industries, Inc. > Liquid Crystal Displays | - ASI-T-650MA5AN/W - All Shore Industries
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 143 mm (5.65 inch)
View Details