4D Systems Pty. Ltd. MOTG-Breadtooth Breakout Board MOTG-Breadtooth

Description
The MOTG-BREADTOOTH breaks out the UMI pins of the MOTG. It is compatible with all MOTG modules and is a quick and easy way to make your MOTG module breadboard-friendly. The MOTG-BREADTOOTH permits the MOTG to be interfaced to a breadboard for prototyping and for interfacing to virtually any host. MOTG, Modules on the Go is a concept from 4D Systems revolutionizing embedded design allowing instant and flexible hardware expansion solution. MOTG modules offer a simple plug and play interface to Universal MOTG BUS (UMI) allowing rapid assembly and maintenance. This removes the hassle of having to solder and end up with a wiring nest. It also allows the designer to easily remove the existing module or add another module instead, which could be very useful during the phase of prototyping. Importantly, MOTG series was designed with careful consideration for space with its compact and low profile design. The MOTG-BREADTOOTH is a simple interface board designed to break out the pins on a single MOTG module. Can be used on a Breadboard or wired to another device or host. Features 2.54mm (0.1") breadboard friendly pin spacing. Detailed Features of MOTG-Breadtooth The MOTG-BREADTOOTH is a simple interface board designed to break out the pins on a single MOTG module. Can be used on a Breadboard or wired to another device or host. Features one MOTG Module Slot Features 2.54mm (0.1") breadboard friendly pin spacing.
Datasheet
Description
The MOTG-BREADTOOTH breaks out the UMI pins of the MOTG. It is compatible with all MOTG modules and is a quick and easy way to make your MOTG module breadboard-friendly. The MOTG-BREADTOOTH permits the MOTG to be interfaced to a breadboard for prototyping and for interfacing to virtually any host. MOTG, Modules on the Go is a concept from 4D Systems revolutionizing embedded design allowing instant and flexible hardware expansion solution. MOTG modules offer a simple plug and play interface to Universal MOTG BUS (UMI) allowing rapid assembly and maintenance. This removes the hassle of having to solder and end up with a wiring nest. It also allows the designer to easily remove the existing module or add another module instead, which could be very useful during the phase of prototyping. Importantly, MOTG series was designed with careful consideration for space with its compact and low profile design. The MOTG-BREADTOOTH is a simple interface board designed to break out the pins on a single MOTG module. Can be used on a Breadboard or wired to another device or host. Features 2.54mm (0.1") breadboard friendly pin spacing. Detailed Features of MOTG-Breadtooth The MOTG-BREADTOOTH is a simple interface board designed to break out the pins on a single MOTG module. Can be used on a Breadboard or wired to another device or host. Features one MOTG Module Slot Features 2.54mm (0.1") breadboard friendly pin spacing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOTG-Breadtooth Breakout Board - MOTG-Breadtooth - 4D Systems Pty. Ltd.
Minchinbury, Australia
MOTG-Breadtooth Breakout Board
MOTG-Breadtooth
MOTG-Breadtooth Breakout Board MOTG-Breadtooth
The MOTG-BREADTOOTH breaks out the UMI pins of the MOTG. It is compatible with all MOTG modules and is a quick and easy way to make your MOTG module breadboard-friendly. The MOTG-BREADTOOTH permits the MOTG to be interfaced to a breadboard for prototyping and for interfacing to virtually any host. MOTG, Modules on the Go is a concept from 4D Systems revolutionizing embedded design allowing instant and flexible hardware expansion solution. MOTG modules offer a simple plug and play interface to Universal MOTG BUS (UMI) allowing rapid assembly and maintenance. This removes the hassle of having to solder and end up with a wiring nest. It also allows the designer to easily remove the existing module or add another module instead, which could be very useful during the phase of prototyping. Importantly, MOTG series was designed with careful consideration for space with its compact and low profile design. The MOTG-BREADTOOTH is a simple interface board designed to break out the pins on a single MOTG module. Can be used on a Breadboard or wired to another device or host. Features 2.54mm (0.1") breadboard friendly pin spacing. Detailed Features of MOTG-Breadtooth The MOTG-BREADTOOTH is a simple interface board designed to break out the pins on a single MOTG module. Can be used on a Breadboard or wired to another device or host. Features one MOTG Module Slot Features 2.54mm (0.1") breadboard friendly pin spacing.

The MOTG-BREADTOOTH breaks out the UMI pins of the MOTG. It is compatible with all MOTG modules and is a quick and easy way to make your MOTG module breadboard-friendly. The MOTG-BREADTOOTH permits the MOTG to be interfaced to a breadboard for prototyping and for interfacing to virtually any host.

MOTG, Modules on the Go is a concept from 4D Systems revolutionizing embedded design allowing instant and flexible hardware expansion solution.

MOTG modules offer a simple plug and play interface to Universal MOTG BUS (UMI) allowing rapid assembly and maintenance. This removes the hassle of having to solder and end up with a wiring nest. It also allows the designer to easily remove the existing module or add another module instead, which could be very useful during the phase of prototyping.

Importantly, MOTG series was designed with careful consideration for space with its compact and low profile design.

  • The MOTG-BREADTOOTH is a simple interface board designed to break out the pins on a single MOTG module.
  • Can be used on a Breadboard or wired to another device or host.
  • Features 2.54mm (0.1") breadboard friendly pin spacing.

Detailed Features of MOTG-Breadtooth

  • The MOTG-BREADTOOTH is a simple interface board designed to break out the pins on a single MOTG module.
  • Can be used on a Breadboard or wired to another device or host.
  • Features one MOTG Module Slot
  • Features 2.54mm (0.1") breadboard friendly pin spacing.
Supplier's Site Datasheet

Technical Specifications

  4D Systems Pty. Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number MOTG-Breadtooth
Product Name MOTG-Breadtooth Breakout Board
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 1359753 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 2
Characters per Line 20
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
Display Modules - LCD, OLED, Graphic - 1613-1289-ND - DigiKey
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details
All Shore Industries, Inc. > Liquid Crystal Displays | - ASI-T-500MA8AN/D - All Shore Industries
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 108 mm (4.25 inch)
View Details