(1) Construction : a-Si TFT-LCD with driving system, White LED Backlight. (2) LCD type : Transmissive , Normally White (3) Number of the Colors : 16.7M colors (R,G,B 8 bit digital each) (4) RGB Interface 40 pin. (5) LCD Power Supply Voltage : 3.3V single power input.
| AMP Display Inc. | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | AM-480272HATMQW-T00H |
| Product Name | Flat Panel LCD Displays |
| Display Type | Graphic Display |