Shenzhen Topway Technology Co., Ltd. 192x32 Graphic LCD Module LM3086BFW

Description
Resolution: 192 x 32 Interface: Serial Voltage: 3.3V Temperature: -20°C~70°C Outline: 150.0mm x 23.0mm x 11.8mm Display Effects: White-on-blue V. A.: 89.5mm x 16.5mm
Datasheet
Description
Resolution: 192 x 32 Interface: Serial Voltage: 3.3V Temperature: -20°C~70°C Outline: 150.0mm x 23.0mm x 11.8mm Display Effects: White-on-blue V. A.: 89.5mm x 16.5mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
192x32 Graphic LCD Module - LM3086BFW - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
192x32 Graphic LCD Module
LM3086BFW
192x32 Graphic LCD Module LM3086BFW
Resolution: 192 x 32 Interface: Serial Voltage: 3.3V Temperature: -20°C~70°C Outline: 150.0mm x 23.0mm x 11.8mm Display Effects: White-on-blue V. A.: 89.5mm x 16.5mm

Resolution: 192 x 32
Interface: Serial
Voltage: 3.3V
Temperature: -20°C~70°C
Outline: 150.0mm x 23.0mm x 11.8mm
Display Effects: White-on-blue
V. A.: 89.5mm x 16.5mm

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LM3086BFW
Product Name 192x32 Graphic LCD Module
Display Type Graphic Display
Technology Super Twisted Nematic
Backlight Light Emitting Diode
LCD Mode Negative
Features / Applications Built-in Controller; Serial Interface Option
Unlock Full Specs
to access all available technical data