The UNO is a range of stand-alone, non-contact radiation thermometers for high-precision temperature measurement in industrial applications. It features a rugged die-cast body with a high-quality electrical connector and provides a standard 4 to 20 mA linear output. Thermometers offer selectable peak picker or averager functions with adjustable time constants and emissivity compensation. Single-wavelength models operate at wavelengths of 1.0 µm, 1.6 µm, 2.4 µm, 4.8 to 5.2 µm, 3 to 5 µm, or 8 to 14 µm, with temperature ranges from 0 to 4700°F. Ratio models operate at 0.85 to 1.1 µm. Optical configurations include through-the-lens sighting with variable focus and fiberoptic variants with optional laser targeting. Fiberoptic models allow detector placement up to 10 m from the optic head and can operate in ambient temperatures up to 200°C. Response times range from 5 ms to 100 ms depending on model.
The UNO range of thermometers is designed to satisfy all OEM requirements and has a wide selection of infrared radiation thermometers available.
Each series of thermometers offers a choice of built-in time functions - peak picker or average; and a range of temperature spans and operating wavebands to ensure optimum accuracy of measurement for the chosen industry and application.
The standard range of UNO thermometers feature precision through-the-lens sighting with focusable optics, which guarantees exact viewing and measurement of the smallest of target areas.
Adjustable emissivity/non-greyn
The thermometer provides a 4 to 20 mA linear output. Thermometer type, temperature range, spectral response and optical characteristics are chosen to suit the particular application.
Radiation Thermometers
The thermometers utilize proven reliable electronics combined with a high quality optical system to provide accurate, dependable temperature measurement.
They are housed in a rugged die cast body with a high quality electrical connector to provide reliable performance.
The single wavelength and ratio thermometers all feature through the-lens sighting with a 6° field of view. Adjustable focus with a circular graticule gives precise alignment on to the smallest of targets.
Two optical variants are available: Standard and Short-focus. Close focus lenses are also available permitting measurement of targets as small as 0.45mm/0.017in. Ask for separate leaflet for full information.
Fiberoptic Thermometers
Fiberoptic thermometers utilize a flexible fiber optics light guide enabling the detector and electronics enclosure to be located in a less hostile environment.
The fiberoptic thermometers are available with an optional built-in laser targeting system which defines the target spot for accurate sighting.
The use of fiber optics permits viewing of normally inaccessible targets, where there are high magnetic fields or in high ambient temperatures up to 200°C/400°F without cooling of the optic head. There is a choice of three optic heads and three light guide lengths.
Peak Picker The peak picker function is used when measuring the temperature of intermittent targets or where the hot target surface is obscured by cool areas such as scale on rolled steel. The peak picker decay rate is adjustable from 1.5 to 30% of span per second.
The peak picker function can be reset from a remote switch connected to the DPU.
Average The average function is used to smooth unwanted variations or rapidly fluctuating changes in the thermometer signal to maintain a valid temperature reading.
The average time constant can be adjusted from 5ms (U1 and U2 thermometers) to 5 seconds to give a smooth temperature display.
| LAND | |
|---|---|
| Product Category | Noncontact Infrared Temperature Sensors |
| Product Number | UNO |
| Product Name | Stand Alone Thermometer |
| Category | Sensor/Transducer |
| Technology | Optical Pyrometer |
| Electrical Output | Current |
| Features | Laser Spot Aiming / Sighting (optional feature) |
| Temperature Range | 122 to 4712 F (50 to 2600 C) |