Zygo Corporation Spherical Optics

Description
ZYGO's Optics business segment manufactures precision spheres and lenses ranging in diameter from 50 mm to 200 mm with radii from 12.7 mm to 8 meters. Our standard product line of transmission spheres is available in 4" and 6" clear apertures ranging in f-numbers from f/.65 to f/11 with wavefront errors of λ/10 or λ/20. Our new line of Ultrasphere™ transmission spheres is available at λ/40. Various convergers and divergers are also part of our standard product line. We are a qualified vendor for high laser fluence lenses. Key Features Specializing in lenses up to 8" diameter. Surfaces verified and radii measured using ZYGO interferometry. Surface figure better than λ/20 available.
Request a Quote
Description
ZYGO's Optics business segment manufactures precision spheres and lenses ranging in diameter from 50 mm to 200 mm with radii from 12.7 mm to 8 meters. Our standard product line of transmission spheres is available in 4" and 6" clear apertures ranging in f-numbers from f/.65 to f/11 with wavefront errors of λ/10 or λ/20. Our new line of Ultrasphere™ transmission spheres is available at λ/40. Various convergers and divergers are also part of our standard product line. We are a qualified vendor for high laser fluence lenses. Key Features Specializing in lenses up to 8" diameter. Surfaces verified and radii measured using ZYGO interferometry. Surface figure better than λ/20 available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spherical Optics -  - Zygo Corporation
Middlefield, CT, United States
Spherical Optics
Spherical Optics
ZYGO's Optics business segment manufactures precision spheres and lenses ranging in diameter from 50 mm to 200 mm with radii from 12.7 mm to 8 meters. Our standard product line of transmission spheres is available in 4" and 6" clear apertures ranging in f-numbers from f/.65 to f/11 with wavefront errors of λ/10 or λ/20. Our new line of Ultrasphere™ transmission spheres is available at λ/40. Various convergers and divergers are also part of our standard product line. We are a qualified vendor for high laser fluence lenses. Key Features Specializing in lenses up to 8" diameter. Surfaces verified and radii measured using ZYGO interferometry. Surface figure better than λ/20 available.

ZYGO's Optics business segment manufactures precision spheres and lenses ranging in diameter from 50 mm to 200 mm with radii from 12.7 mm to 8 meters.

Our standard product line of transmission spheres is available in 4" and 6" clear apertures ranging in f-numbers from f/.65 to f/11 with wavefront errors of λ/10 or λ/20. Our new line of Ultrasphere™ transmission spheres is available at λ/40. Various convergers and divergers are also part of our standard product line. We are a qualified vendor for high laser fluence lenses.

Key Features

  • Specializing in lenses up to 8" diameter.
  • Surfaces verified and radii measured using ZYGO interferometry.
  • Surface figure better than λ/20 available.
Supplier's Site

Technical Specifications

  Zygo Corporation
Product Category Optical Lenses
Product Name Spherical Optics
Lens Type Spherical Lens
Unlock Full Specs
to access all available technical data

Similar Products

Extreme Precision Aspheric Optics -  - Zygo Corporation
Specs
Lens Type Aspheric
Lens Application Infrared; Visible; Ultraviolet
Diameter / Length 500 mm (19.69 inch)
View Details
Aspheres & Freeforms -  - Zygo Corporation
Zygo Corporation
Specs
Lens Type Aspheric; Spherical Lens; Freeform, Axicon, Kinoform
Diameter / Length 600 mm (23.62 inch)
Materials BK7 Glass; SF11 Glass; Zerodur, Clearceram, ULE, silicon carbide (SiC), Alon, Spinel, calcium fluoride, magnesium fluoride, germanium, silicon, aluminum, nickel
View Details
Aspheres & Freeforms -  - Zygo Corporation
Zygo Corporation
Specs
Lens Type Aspheric; Spherical Lens; Freeform, Axicon, Kinoform
Diameter / Length 600 mm (23.62 inch)
Materials BK7 Glass; SF11 Glass; Zerodur, Clearceram, ULE, silicon carbide (SiC), Alon, Spinel, calcium fluoride, magnesium fluoride, germanium, silicon, aluminum, nickel
View Details
Cylindrical Lenses -  - Zygo Corporation
Zygo Corporation
Specs
Lens Type Cylindrical Lens
Materials Glass, CaF2, Zerodur, ULE, SiC, Si,
View Details