Zygo Corporation Aspheres & Freeforms

Description
ZYGO manufactures the world’s most accurate aspherical, spherical and freeform optics. These can be manufactured in sizes up to 600 mm, with surface figure tolerances better than 100 picometers. To put this into perspective, imagine an optic the size of the Unites States with a surface accuracy of less than a millimeter! Extreme precision powered surfaces: Many geometries in sizes up to 600mm: On-axis and off-axis aspheric. Freeform (non-rotationally symmetric) Spherical Axicon Kinoform and other diffractive surfaces Light-weighting and complex mechanical geometries available We are material agnostic. Our broad range of material experience includes: Low expansion ceramics: Zerodur, Clearceram, ULE Hard materials: silicon carbide (SiC), Alon, Spinel Soft materials: calcium fluoride (CaF2), magnesium fluoride (MgF2) Standard glasses: BK7, SF-11 Other crystalline materials: germanium (Ge), silicon (Si) Metals: aluminum (Al), nickel (Ni) Extreme surface sub-angstrom figure accuracy. Global surface figure error of tens of picometers is possible! Control of mid-spatial frequency figure errors. Extreme low roughness, guaranteed over spatial periods as low as 10 microns. Extensive suite of manufacturing technologies: Computer Controlled Optical Surfacing (CCOS) Ion Beam Figuring (IBF) Magneto-Rheological Finishing (MRF) Precision optical & CMM metrology Physical null lenses or Computer Generated Holograms (CGH)
Request a Quote
Description
ZYGO manufactures the world’s most accurate aspherical, spherical and freeform optics. These can be manufactured in sizes up to 600 mm, with surface figure tolerances better than 100 picometers. To put this into perspective, imagine an optic the size of the Unites States with a surface accuracy of less than a millimeter! Extreme precision powered surfaces: Many geometries in sizes up to 600mm: On-axis and off-axis aspheric. Freeform (non-rotationally symmetric) Spherical Axicon Kinoform and other diffractive surfaces Light-weighting and complex mechanical geometries available We are material agnostic. Our broad range of material experience includes: Low expansion ceramics: Zerodur, Clearceram, ULE Hard materials: silicon carbide (SiC), Alon, Spinel Soft materials: calcium fluoride (CaF2), magnesium fluoride (MgF2) Standard glasses: BK7, SF-11 Other crystalline materials: germanium (Ge), silicon (Si) Metals: aluminum (Al), nickel (Ni) Extreme surface sub-angstrom figure accuracy. Global surface figure error of tens of picometers is possible! Control of mid-spatial frequency figure errors. Extreme low roughness, guaranteed over spatial periods as low as 10 microns. Extensive suite of manufacturing technologies: Computer Controlled Optical Surfacing (CCOS) Ion Beam Figuring (IBF) Magneto-Rheological Finishing (MRF) Precision optical & CMM metrology Physical null lenses or Computer Generated Holograms (CGH)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspheres & Freeforms -  - Zygo Corporation
Middlefield, CT, United States
Aspheres & Freeforms
Aspheres & Freeforms
ZYGO manufactures the world’s most accurate aspherical, spherical and freeform optics. These can be manufactured in sizes up to 600 mm, with surface figure tolerances better than 100 picometers. To put this into perspective, imagine an optic the size of the Unites States with a surface accuracy of less than a millimeter! Extreme precision powered surfaces: Many geometries in sizes up to 600mm: On-axis and off-axis aspheric. Freeform (non-rotationally symmetric) Spherical Axicon Kinoform and other diffractive surfaces Light-weighting and complex mechanical geometries available We are material agnostic. Our broad range of material experience includes: Low expansion ceramics: Zerodur, Clearceram, ULE Hard materials: silicon carbide (SiC), Alon, Spinel Soft materials: calcium fluoride (CaF2), magnesium fluoride (MgF2) Standard glasses: BK7, SF-11 Other crystalline materials: germanium (Ge), silicon (Si) Metals: aluminum (Al), nickel (Ni) Extreme surface sub-angstrom figure accuracy. Global surface figure error of tens of picometers is possible! Control of mid-spatial frequency figure errors. Extreme low roughness, guaranteed over spatial periods as low as 10 microns. Extensive suite of manufacturing technologies: Computer Controlled Optical Surfacing (CCOS) Ion Beam Figuring (IBF) Magneto-Rheological Finishing (MRF) Precision optical & CMM metrology Physical null lenses or Computer Generated Holograms (CGH)

ZYGO manufactures the world’s most accurate aspherical, spherical and freeform optics. These can be manufactured in sizes up to 600 mm, with surface figure tolerances better than 100 picometers. To put this into perspective, imagine an optic the size of the Unites States with a surface accuracy of less than a millimeter!

Extreme precision powered surfaces:

  • Many geometries in sizes up to 600mm:
    • On-axis and off-axis aspheric.
    • Freeform (non-rotationally symmetric)
    • Spherical
    • Axicon
    • Kinoform and other diffractive surfaces
    • Light-weighting and complex mechanical geometries available
  • We are material agnostic. Our broad range of material experience includes:
    • Low expansion ceramics: Zerodur, Clearceram, ULE
    • Hard materials: silicon carbide (SiC), Alon, Spinel
    • Soft materials: calcium fluoride (CaF2), magnesium fluoride (MgF2)
    • Standard glasses: BK7, SF-11
    • Other crystalline materials: germanium (Ge), silicon (Si)
    • Metals: aluminum (Al), nickel (Ni)
  • Extreme surface sub-angstrom figure accuracy. Global surface figure error of tens of picometers is possible!
  • Control of mid-spatial frequency figure errors.
  • Extreme low roughness, guaranteed over spatial periods as low as 10 microns.
  • Extensive suite of manufacturing technologies:
    • Computer Controlled Optical Surfacing (CCOS)
    • Ion Beam Figuring (IBF)
    • Magneto-Rheological Finishing (MRF)
    • Precision optical & CMM metrology
    • Physical null lenses or Computer Generated Holograms (CGH)
Supplier's Site

Technical Specifications

  Zygo Corporation
Product Category Optical Lenses
Product Name Aspheres & Freeforms
Lens Type Aspheric; Spherical Lens; Freeform, Axicon, Kinoform
Unlock Full Specs
to access all available technical data

Similar Products

Extreme Precision Aspheric Optics -  - Zygo Corporation
Specs
Lens Type Aspheric
Lens Application Infrared; Visible; Ultraviolet
Diameter / Length 500 mm (19.69 inch)
View Details
Extreme Precision Aspheric Optics -  - Zygo Corporation
Specs
Lens Type Aspheric
Lens Application Infrared; Visible; Ultraviolet
Diameter / Length 500 mm (19.69 inch)
View Details
Cylindrical Lenses -  - Zygo Corporation
Zygo Corporation
Specs
Lens Type Cylindrical Lens
Materials Glass, CaF2, Zerodur, ULE, SiC, Si,
View Details
Spherical Optics -  - Zygo Corporation
Zygo Corporation
Specs
Lens Type Spherical Lens
Lens Application Infrared; Visible; Ultraviolet
Diameter / Length 50 to 200 mm (1.97 to 7.87 inch)
View Details