AMETEK Programmable Power Modular Switching Devices, SMIP (VXI) Series SMP4003

Description
Highest Density 2-wire Matrix Available on the Market (4x216 in 2 VXIbus Slots) Extensive Signal Shielding Employed on PCBs for Excellent Signal Fidelity Matrices Built up Using 4x4 Building Blocks for Configuration Flexibility 2A Switching per Path 2 (4x16) and 1 (4x4) 2-wire matrices 300VDC 60W, 125VA The SMP4000 series high-density matrix modules allow the user to connect any row to any column. The smallest building block is a (4x4) 2-wire matrix, and rows and columns can easily be expanded to form larger matrices. A (4x216) 2-wire matrix can be accommodated in a double-slot VXIbus card (SM1200). Various configurations are shipped from the factory, and the user also has the capability to define a custom configuration using the available 9 (4x4) building blocks. Complete block diagrams for each configuration can be found in the SMIPII™ manual.
Request a Quote
Description
Highest Density 2-wire Matrix Available on the Market (4x216 in 2 VXIbus Slots) Extensive Signal Shielding Employed on PCBs for Excellent Signal Fidelity Matrices Built up Using 4x4 Building Blocks for Configuration Flexibility 2A Switching per Path 2 (4x16) and 1 (4x4) 2-wire matrices 300VDC 60W, 125VA The SMP4000 series high-density matrix modules allow the user to connect any row to any column. The smallest building block is a (4x4) 2-wire matrix, and rows and columns can easily be expanded to form larger matrices. A (4x216) 2-wire matrix can be accommodated in a double-slot VXIbus card (SM1200). Various configurations are shipped from the factory, and the user also has the capability to define a custom configuration using the available 9 (4x4) building blocks. Complete block diagrams for each configuration can be found in the SMIPII™ manual.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Switching Devices, SMIP (VXI) Series - SMP4003 - AMETEK Programmable Power
San Diego, CA, United States
Modular Switching Devices, SMIP (VXI) Series
SMP4003
Modular Switching Devices, SMIP (VXI) Series SMP4003
Highest Density 2-wire Matrix Available on the Market (4x216 in 2 VXIbus Slots) Extensive Signal Shielding Employed on PCBs for Excellent Signal Fidelity Matrices Built up Using 4x4 Building Blocks for Configuration Flexibility 2A Switching per Path 2 (4x16) and 1 (4x4) 2-wire matrices 300VDC 60W, 125VA The SMP4000 series high-density matrix modules allow the user to connect any row to any column. The smallest building block is a (4x4) 2-wire matrix, and rows and columns can easily be expanded to form larger matrices. A (4x216) 2-wire matrix can be accommodated in a double-slot VXIbus card (SM1200). Various configurations are shipped from the factory, and the user also has the capability to define a custom configuration using the available 9 (4x4) building blocks. Complete block diagrams for each configuration can be found in the SMIPII™ manual.
  • Highest Density 2-wire Matrix Available on the Market (4x216 in 2 VXIbus Slots)
  • Extensive Signal Shielding Employed on PCBs for Excellent Signal Fidelity
  • Matrices Built up Using 4x4 Building Blocks for Configuration Flexibility
  • 2A Switching per Path
  • 2 (4x16) and 1 (4x4) 2-wire matrices
  • 300VDC
  • 60W, 125VA

The SMP4000 series high-density matrix modules allow the user to connect any row to any column. The smallest building block is a (4x4) 2-wire matrix, and rows and columns can easily be expanded to form larger matrices. A (4x216) 2-wire matrix can be accommodated in a double-slot VXIbus card (SM1200). Various configurations are shipped from the factory, and the user also has the capability to define a custom configuration using the available 9 (4x4) building blocks. Complete block diagrams for each configuration can be found in the SMIPII™ manual.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category VME, VPX, and VXI Switches
Product Number SMP4003
Product Name Modular Switching Devices, SMIP (VXI) Series
Switch Topology Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP5003 - AMETEK Programmable Power
Specs
Relay Type SPST; SPDT
Technology VXI
Operating Speed 50000 kHz
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP2003 - AMETEK Programmable Power
Specs
Relay Type SPDT
Technology VXI
AC Switching Voltage 270 volts
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP5004 - AMETEK Programmable Power
Specs
Relay Type SPST; SPDT
Technology VXI
AC Switching Voltage 250 volts
View Details