AMETEK Programmable Power Modular Switching Devices, SMIP (VXI) Series SMP2104

Description
10 SPST 60VDC, 20 A DC solid state relays Unlimited relay life cycles with solid state relays Provides for hot and cold power switching Can handle in-rush currents of < 70 A DC Fail-safe interrupt input on front panels for emergency safety conditions The SMP2104 is a polarized solid state power switch, with ten 20A SPST. All relays are independently controllable. Up to twenty 20A DC SPST solid state relays can be accommodated in a SMP1100 base unit for maximum density, or mixed and matched with other SMIPII™ cards for flexibility. As with all our 20A /30A power modules, the SMP2104 may be installed in the SMP1100 single wide base unit only. Applications for the module include switching of signals with large in-rush currents (< 70A DC), as well as providing unlimited DC switch life and high-speed switching for manufacturing environments. Since these modules typically switch power to the UUT or interface, a fail-safe interrupt input line is provided on the front panel that can open all relays automatically if a fault condition occurs. This approach instantly removes all power to the UUT or interface.
Request a Quote
Description
10 SPST 60VDC, 20 A DC solid state relays Unlimited relay life cycles with solid state relays Provides for hot and cold power switching Can handle in-rush currents of < 70 A DC Fail-safe interrupt input on front panels for emergency safety conditions The SMP2104 is a polarized solid state power switch, with ten 20A SPST. All relays are independently controllable. Up to twenty 20A DC SPST solid state relays can be accommodated in a SMP1100 base unit for maximum density, or mixed and matched with other SMIPII™ cards for flexibility. As with all our 20A /30A power modules, the SMP2104 may be installed in the SMP1100 single wide base unit only. Applications for the module include switching of signals with large in-rush currents (< 70A DC), as well as providing unlimited DC switch life and high-speed switching for manufacturing environments. Since these modules typically switch power to the UUT or interface, a fail-safe interrupt input line is provided on the front panel that can open all relays automatically if a fault condition occurs. This approach instantly removes all power to the UUT or interface.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Switching Devices, SMIP (VXI) Series - SMP2104 - AMETEK Programmable Power
San Diego, CA, United States
Modular Switching Devices, SMIP (VXI) Series
SMP2104
Modular Switching Devices, SMIP (VXI) Series SMP2104
10 SPST 60VDC, 20 A DC solid state relays Unlimited relay life cycles with solid state relays Provides for hot and cold power switching Can handle in-rush currents of < 70 A DC Fail-safe interrupt input on front panels for emergency safety conditions The SMP2104 is a polarized solid state power switch, with ten 20A SPST. All relays are independently controllable. Up to twenty 20A DC SPST solid state relays can be accommodated in a SMP1100 base unit for maximum density, or mixed and matched with other SMIPII™ cards for flexibility. As with all our 20A /30A power modules, the SMP2104 may be installed in the SMP1100 single wide base unit only. Applications for the module include switching of signals with large in-rush currents (< 70A DC), as well as providing unlimited DC switch life and high-speed switching for manufacturing environments. Since these modules typically switch power to the UUT or interface, a fail-safe interrupt input line is provided on the front panel that can open all relays automatically if a fault condition occurs. This approach instantly removes all power to the UUT or interface.
  • 10 SPST 60VDC, 20 A DC solid state relays
  • Unlimited relay life cycles with solid state relays
  • Provides for hot and cold power switching
  • Can handle in-rush currents of < 70 A DC
  • Fail-safe interrupt input on front panels for emergency safety conditions

The SMP2104 is a polarized solid state power switch, with ten 20A SPST. All relays are independently controllable. Up to twenty 20A DC SPST solid state relays can be accommodated in a SMP1100 base unit for maximum density, or mixed and matched with other SMIPII™ cards for flexibility.
As with all our 20A /30A power modules, the SMP2104 may be installed in the SMP1100 single wide base unit only. Applications for the module include switching of signals with large in-rush currents (< 70A DC), as well as providing unlimited DC switch life and high-speed switching for manufacturing environments.
Since these modules typically switch power to the UUT or interface, a fail-safe interrupt input line is provided on the front panel that can open all relays automatically if a fault condition occurs. This approach instantly removes all power to the UUT or interface.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category VME, VPX, and VXI Switches
Product Number SMP2104
Product Name Modular Switching Devices, SMIP (VXI) Series
Relay Type SPST
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP4028 - AMETEK Programmable Power
Specs
Switch Topology Matrix
Technology VXI
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP1100 - AMETEK Programmable Power
Specs
Switch Topology Multiplexer
Technology VXI
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP4002 - AMETEK Programmable Power
Specs
Switch Topology Matrix
Matrix Configuration 4x4
Technology VXI
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP6006 - AMETEK Programmable Power
Specs
Switch Type RF Switch
Technology VXI
Operating Speed 50000 kHz
View Details