AMETEK Programmable Power Modular Switching Devices, SMIP (VXI) Series SMP2001A

Description
Large Switching Capacity in a Small Footprint High Breakdown Voltage (1,000 Vrms between open contacts) Ideal for Switching AC or DC Power Supplies and Current Sources Fail-safe Interrupt Input on Front Panels for Emergency Safety Conditions Combine with Other SMP Modules within a Single or Double Slot VXI Card 20 SPST 16 A or 10 DPST 16A 250VAC, 125VDC 300W, 2000VA More than 20 MHz Bandwidth The SMP2001A and SMP2002A 16 A switch modules are the first to break the 13 A switching barrier found on other VXI power switching cards. Up to 120 16 A SPST or 72 SPDT relays can be accommodated in two VXIbus card slots for maximum density, or mixed and matched with other SMIPII™ cards for flexibility. Some applications include: AC line power switching, switching of DC or AC power supplies, control or driving relays for industrial machines (robotics, numerical control machines), automotive engine control, and solenoid switching. All relays are driven from the VXIbus +5 V supply line since VXIbus mainframes always have ample current capability on this supply line, as opposed to the +24 V or +12 V supply lines. Since these modules typically switch power to the UUT or interface, a fail-safe interrupt input line is provided on the front panel that can open all relays automatically if a safety condition occurs. This approach instantly removes all power to the UUT or interface.
Request a Quote
Description
Large Switching Capacity in a Small Footprint High Breakdown Voltage (1,000 Vrms between open contacts) Ideal for Switching AC or DC Power Supplies and Current Sources Fail-safe Interrupt Input on Front Panels for Emergency Safety Conditions Combine with Other SMP Modules within a Single or Double Slot VXI Card 20 SPST 16 A or 10 DPST 16A 250VAC, 125VDC 300W, 2000VA More than 20 MHz Bandwidth The SMP2001A and SMP2002A 16 A switch modules are the first to break the 13 A switching barrier found on other VXI power switching cards. Up to 120 16 A SPST or 72 SPDT relays can be accommodated in two VXIbus card slots for maximum density, or mixed and matched with other SMIPII™ cards for flexibility. Some applications include: AC line power switching, switching of DC or AC power supplies, control or driving relays for industrial machines (robotics, numerical control machines), automotive engine control, and solenoid switching. All relays are driven from the VXIbus +5 V supply line since VXIbus mainframes always have ample current capability on this supply line, as opposed to the +24 V or +12 V supply lines. Since these modules typically switch power to the UUT or interface, a fail-safe interrupt input line is provided on the front panel that can open all relays automatically if a safety condition occurs. This approach instantly removes all power to the UUT or interface.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Switching Devices, SMIP (VXI) Series - SMP2001A - AMETEK Programmable Power
San Diego, CA, United States
Modular Switching Devices, SMIP (VXI) Series
SMP2001A
Modular Switching Devices, SMIP (VXI) Series SMP2001A
Large Switching Capacity in a Small Footprint High Breakdown Voltage (1,000 Vrms between open contacts) Ideal for Switching AC or DC Power Supplies and Current Sources Fail-safe Interrupt Input on Front Panels for Emergency Safety Conditions Combine with Other SMP Modules within a Single or Double Slot VXI Card 20 SPST 16 A or 10 DPST 16A 250VAC, 125VDC 300W, 2000VA More than 20 MHz Bandwidth The SMP2001A and SMP2002A 16 A switch modules are the first to break the 13 A switching barrier found on other VXI power switching cards. Up to 120 16 A SPST or 72 SPDT relays can be accommodated in two VXIbus card slots for maximum density, or mixed and matched with other SMIPII™ cards for flexibility. Some applications include: AC line power switching, switching of DC or AC power supplies, control or driving relays for industrial machines (robotics, numerical control machines), automotive engine control, and solenoid switching. All relays are driven from the VXIbus +5 V supply line since VXIbus mainframes always have ample current capability on this supply line, as opposed to the +24 V or +12 V supply lines. Since these modules typically switch power to the UUT or interface, a fail-safe interrupt input line is provided on the front panel that can open all relays automatically if a safety condition occurs. This approach instantly removes all power to the UUT or interface.
  • Large Switching Capacity in a Small Footprint
  • High Breakdown Voltage (1,000 Vrms between open contacts)
  • Ideal for Switching AC or DC Power Supplies and Current Sources
  • Fail-safe Interrupt Input on Front Panels for Emergency Safety Conditions
  • Combine with Other SMP Modules within a Single or Double Slot VXI Card
  • 20 SPST 16 A or 10 DPST 16A
  • 250VAC, 125VDC
  • 300W, 2000VA
  • More than 20 MHz Bandwidth

The SMP2001A and SMP2002A 16 A switch modules are the first to break the 13 A switching barrier found on other VXI power switching cards. Up to 120 16 A SPST or 72 SPDT relays can be accommodated in two VXIbus card slots for maximum density, or mixed and matched with other SMIPII™ cards for flexibility. Some applications include: AC line power switching, switching of DC or AC power supplies, control or driving relays for industrial machines (robotics, numerical control machines), automotive engine control, and solenoid switching.
All relays are driven from the VXIbus +5 V supply line since VXIbus mainframes always have ample current capability on this supply line, as opposed to the +24 V or +12 V supply lines. Since these modules typically switch power to the UUT or interface, a fail-safe interrupt input line is provided on the front panel that can open all relays automatically if a safety condition occurs. This approach instantly removes all power to the UUT or interface.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category VME, VPX, and VXI Switches
Product Number SMP2001A
Product Name Modular Switching Devices, SMIP (VXI) Series
Relay Type SPST; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP3005 - AMETEK Programmable Power
Specs
Switch Topology Multiplexer
Technology VXI
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP6004 - AMETEK Programmable Power
Specs
Switch Type RF Switch
Technology VXI
Operating Speed 500000 kHz
View Details