AMETEK Programmable Power DC Electronic Load SLD-60-505-255

Description
The SLD-60-505-255 is a 250 watt DC electronic load module from Sorensen. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Dual Input Power: 250W, 50W Voltage: 60V, 60V Current: 50A, 5A Minimum Voltage: 0.4V at 50A, 0.4V at 5A Full front panel control with 150 memory states Sequencer: 9 sequences, up to 16 steps each SL DC Operating Modes: CC, CR, CP, CV, shorts, dynamic SLD Operating Modes: CC, CR, CV, shorts, dynamic SL AC Operating Modes: CC, Crest Factor, CR Standard GPIB / RS-232 programming Analog inputs Flexible measurement 16-bit, 4.5 Digit front panel meters 16-bit GPIB, RS-232 readback Isolated current monitor output (DC single input models <200V) The Sorensen SLD-60-505-255 DC modules are specifically designed for low power, high channel count testing and provide the highest channel density available.
Datasheet
Description
The SLD-60-505-255 is a 250 watt DC electronic load module from Sorensen. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Dual Input Power: 250W, 50W Voltage: 60V, 60V Current: 50A, 5A Minimum Voltage: 0.4V at 50A, 0.4V at 5A Full front panel control with 150 memory states Sequencer: 9 sequences, up to 16 steps each SL DC Operating Modes: CC, CR, CP, CV, shorts, dynamic SLD Operating Modes: CC, CR, CV, shorts, dynamic SL AC Operating Modes: CC, Crest Factor, CR Standard GPIB / RS-232 programming Analog inputs Flexible measurement 16-bit, 4.5 Digit front panel meters 16-bit GPIB, RS-232 readback Isolated current monitor output (DC single input models <200V) The Sorensen SLD-60-505-255 DC modules are specifically designed for low power, high channel count testing and provide the highest channel density available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load SLD-60-505-255
The SLD-60-505-255 is a 250 watt DC electronic load module from Sorensen. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Dual Input Power: 250W, 50W Voltage: 60V, 60V Current: 50A, 5A Minimum Voltage: 0.4V at 50A, 0.4V at 5A Full front panel control with 150 memory states Sequencer: 9 sequences, up to 16 steps each SL DC Operating Modes: CC, CR, CP, CV, shorts, dynamic SLD Operating Modes: CC, CR, CV, shorts, dynamic SL AC Operating Modes: CC, Crest Factor, CR Standard GPIB / RS-232 programming Analog inputs Flexible measurement 16-bit, 4.5 Digit front panel meters 16-bit GPIB, RS-232 readback Isolated current monitor output (DC single input models <200V) The Sorensen SLD-60-505-255 DC modules are specifically designed for low power, high channel count testing and provide the highest channel density available.

The SLD-60-505-255 is a 250 watt DC electronic load module from Sorensen. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Dual Input
  • Power: 250W, 50W
  • Voltage: 60V, 60V
  • Current: 50A, 5A
  • Minimum Voltage: 0.4V at 50A, 0.4V at 5A
  • Full front panel control with 150 memory states
  • Sequencer: 9 sequences, up to 16 steps each
  • SL DC Operating Modes: CC, CR, CP, CV, shorts, dynamic
  • SLD Operating Modes: CC, CR, CV, shorts, dynamic
  • SL AC Operating Modes: CC, Crest Factor, CR
  • Standard GPIB / RS-232 programming
  • Analog inputs

Flexible measurement

  • 16-bit, 4.5 Digit front panel meters
  • 16-bit GPIB, RS-232 readback
  • Isolated current monitor output (DC single input models <200V)

The Sorensen SLD-60-505-255 DC modules are specifically designed for low power, high channel count testing and provide the highest channel density available.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number SLD-60-505-255
Product Name DC Electronic Load
Load Bank Type DC
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Standards and Certifications RoHS; UL
View Details
AC DC Electronic Load - SLH-300-12-1800 - ValueTronics International, Inc.
Specs
Load Bank Type DC; Programmable
View Details
Electronic Loads - 9093569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Bank Type Programmable
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details