Zygo Corporation Sapphire Optical Windows

Description
Applications ZYGO has a long tradition of manufacturing custom-made sapphire optical windows for a wide variety of applications, including, but not limited to: Aircraft windows Submarine windows FLIR Medical/Life Sciences Industrial OEM Intelligence, surveillance & reconnaissance (ISR) Wavelengths Sapphire optical windows are useful for UV, visible, and IR wavelengths, with transmission from less than 200 nm out beyond 5 microns. In addition to processing sapphire substrates, ZYGO's in-house coating facilities are capable of a wide variety of coatings for sapphire. Sapphire windows can be provided with or without thin film coatings. Gridding is also available in conjunction with ZYGO coatings. Infrared (IR) windows Visible windows Ultra-violet (UV) windows Sizes ZYGO processes sapphire optical windows up to 340 mm in diameter, and larger. Window size is limited primarily by the availability of the size of the sapphire blanks. Materials ZYGO manufactures sapphire to the highest industry standards. Our sapphire finishing has been shown to have superior toughness and strength due to ZYGO's proprietary techniques. Sapphire is second only to diamond in terms of hardness for window materials. The physical and optical characteristics of sapphire make it an ideal material for windows that are exposed to the most severe environments. In addition to sapphire, ZYGO has the capability to process a wide range of materials to fabricate optical windows. Other window products include, but are not limited to: Cleartran windows (water-clear Zinc Sulfide - ZnS) Germanium windows Glass windows (fused silica, BK7, etc.) Silicon windows Zinc selenide windows (ZnSe)
Description
Applications ZYGO has a long tradition of manufacturing custom-made sapphire optical windows for a wide variety of applications, including, but not limited to: Aircraft windows Submarine windows FLIR Medical/Life Sciences Industrial OEM Intelligence, surveillance & reconnaissance (ISR) Wavelengths Sapphire optical windows are useful for UV, visible, and IR wavelengths, with transmission from less than 200 nm out beyond 5 microns. In addition to processing sapphire substrates, ZYGO's in-house coating facilities are capable of a wide variety of coatings for sapphire. Sapphire windows can be provided with or without thin film coatings. Gridding is also available in conjunction with ZYGO coatings. Infrared (IR) windows Visible windows Ultra-violet (UV) windows Sizes ZYGO processes sapphire optical windows up to 340 mm in diameter, and larger. Window size is limited primarily by the availability of the size of the sapphire blanks. Materials ZYGO manufactures sapphire to the highest industry standards. Our sapphire finishing has been shown to have superior toughness and strength due to ZYGO's proprietary techniques. Sapphire is second only to diamond in terms of hardness for window materials. The physical and optical characteristics of sapphire make it an ideal material for windows that are exposed to the most severe environments. In addition to sapphire, ZYGO has the capability to process a wide range of materials to fabricate optical windows. Other window products include, but are not limited to: Cleartran windows (water-clear Zinc Sulfide - ZnS) Germanium windows Glass windows (fused silica, BK7, etc.) Silicon windows Zinc selenide windows (ZnSe)

Suppliers

Company
Product
Description
Supplier Links
Sapphire Optical Windows -  - Zygo Corporation
Middlefield, CT, United States
Sapphire Optical Windows
Sapphire Optical Windows
Applications ZYGO has a long tradition of manufacturing custom-made sapphire optical windows for a wide variety of applications, including, but not limited to: Aircraft windows Submarine windows FLIR Medical/Life Sciences Industrial OEM Intelligence, surveillance & reconnaissance (ISR) Wavelengths Sapphire optical windows are useful for UV, visible, and IR wavelengths, with transmission from less than 200 nm out beyond 5 microns. In addition to processing sapphire substrates, ZYGO's in-house coating facilities are capable of a wide variety of coatings for sapphire. Sapphire windows can be provided with or without thin film coatings. Gridding is also available in conjunction with ZYGO coatings. Infrared (IR) windows Visible windows Ultra-violet (UV) windows Sizes ZYGO processes sapphire optical windows up to 340 mm in diameter, and larger. Window size is limited primarily by the availability of the size of the sapphire blanks. Materials ZYGO manufactures sapphire to the highest industry standards. Our sapphire finishing has been shown to have superior toughness and strength due to ZYGO's proprietary techniques. Sapphire is second only to diamond in terms of hardness for window materials. The physical and optical characteristics of sapphire make it an ideal material for windows that are exposed to the most severe environments. In addition to sapphire, ZYGO has the capability to process a wide range of materials to fabricate optical windows. Other window products include, but are not limited to: Cleartran windows (water-clear Zinc Sulfide - ZnS) Germanium windows Glass windows (fused silica, BK7, etc.) Silicon windows Zinc selenide windows (ZnSe)

Applications

ZYGO has a long tradition of manufacturing custom-made sapphire optical windows for a wide variety of applications, including, but not limited to:

  • Aircraft windows
  • Submarine windows
  • FLIR
  • Medical/Life Sciences
  • Industrial OEM
  • Intelligence, surveillance & reconnaissance
    (ISR)

Wavelengths

Sapphire optical windows are useful for UV, visible, and IR wavelengths, with transmission from less than 200 nm out beyond 5 microns. In addition to processing sapphire substrates, ZYGO's in-house coating facilities are capable of a wide variety of coatings for sapphire. Sapphire windows can be provided with or without thin film coatings. Gridding is also available in conjunction with ZYGO coatings.

  • Infrared (IR) windows
  • Visible windows
  • Ultra-violet (UV) windows

Sizes

ZYGO processes sapphire optical windows up to 340 mm in diameter, and larger. Window size is limited primarily by the availability of the size of the sapphire blanks.

Materials

ZYGO manufactures sapphire to the highest industry standards. Our sapphire finishing has been shown to have superior toughness and strength due to ZYGO's proprietary techniques.

Sapphire is second only to diamond in terms of hardness for window materials. The physical and optical characteristics of sapphire make it an ideal material for windows that are exposed to the most severe environments.

In addition to sapphire, ZYGO has the capability to process a wide range of materials to fabricate optical windows. Other window products include, but are not limited to:

  • Cleartran windows (water-clear Zinc Sulfide - ZnS)
  • Germanium windows
  • Glass windows (fused silica, BK7, etc.)
  • Silicon windows
  • Zinc selenide windows (ZnSe)
Supplier's Site

Technical Specifications

  Zygo Corporation
Product Category Optical Windows
Product Name Sapphire Optical Windows
Window Material Sapphire
Unlock Full Specs
to access all available technical data

Similar Products

405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Window, High Power, Laser Line, 12.5 mm Diameter, 532 nm - 05QW20-2 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Excimer Grade UV Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 532 nm
View Details
Monocrystalline MgF2 Windows -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Window Material MgF2
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details