AMETEK Brookfield RST Touch™ Series Soft Solids Tester with Vane Spindles Rheometers RST-SST

Description
The RST-SST is a high end, touch screen rheometer that uses vane spindle geometry in both controlled stress and controlled rate modes to characterize creep behavior as well as yield stress and viscosity profiles. FEATURES & BENEFITS Controlled stress/rate operation to analyze comprehensive flow behavior Capable of measurements in BU units for viscous material such as joint compound Easy test methods for materials with particulate, slurries and stiff pastes with data for viscoelastic characteristics such as yield stress, shear modulus and creep Quantifies properties like wobbliness, sloppiness, consistency and texture Spindle barcode for auto spindle recognition Quick and easy automatic or manual gap setting User-friendly LCD touch screen with graphical display 11 memory slots for structured multi-step test programs Auto spindle identity recognition Quick connect coupling for easy spindle attachment Can also be used with coaxial cylinders for flow curve analysis Optional Rheo 3000 Software for PC control and data management 21 CFR compliance for controlled user access and data security
Datasheet
Description
The RST-SST is a high end, touch screen rheometer that uses vane spindle geometry in both controlled stress and controlled rate modes to characterize creep behavior as well as yield stress and viscosity profiles. FEATURES & BENEFITS Controlled stress/rate operation to analyze comprehensive flow behavior Capable of measurements in BU units for viscous material such as joint compound Easy test methods for materials with particulate, slurries and stiff pastes with data for viscoelastic characteristics such as yield stress, shear modulus and creep Quantifies properties like wobbliness, sloppiness, consistency and texture Spindle barcode for auto spindle recognition Quick and easy automatic or manual gap setting User-friendly LCD touch screen with graphical display 11 memory slots for structured multi-step test programs Auto spindle identity recognition Quick connect coupling for easy spindle attachment Can also be used with coaxial cylinders for flow curve analysis Optional Rheo 3000 Software for PC control and data management 21 CFR compliance for controlled user access and data security
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RST Touch™ Series Soft Solids Tester with Vane Spindles Rheometers - RST-SST - AMETEK Brookfield
Middleboro, MA, USA
RST Touch™ Series Soft Solids Tester with Vane Spindles Rheometers
RST-SST
RST Touch™ Series Soft Solids Tester with Vane Spindles Rheometers RST-SST
The RST-SST is a high end, touch screen rheometer that uses vane spindle geometry in both controlled stress and controlled rate modes to characterize creep behavior as well as yield stress and viscosity profiles. FEATURES & BENEFITS Controlled stress/rate operation to analyze comprehensive flow behavior Capable of measurements in BU units for viscous material such as joint compound Easy test methods for materials with particulate, slurries and stiff pastes with data for viscoelastic characteristics such as yield stress, shear modulus and creep Quantifies properties like wobbliness, sloppiness, consistency and texture Spindle barcode for auto spindle recognition Quick and easy automatic or manual gap setting User-friendly LCD touch screen with graphical display 11 memory slots for structured multi-step test programs Auto spindle identity recognition Quick connect coupling for easy spindle attachment Can also be used with coaxial cylinders for flow curve analysis Optional Rheo 3000 Software for PC control and data management 21 CFR compliance for controlled user access and data security

The RST-SST is a high end, touch screen rheometer that uses vane spindle geometry in both controlled stress and controlled rate modes to characterize creep behavior as well as yield stress and viscosity profiles.

FEATURES & BENEFITS

  • Controlled stress/rate operation to analyze comprehensive flow behavior
  • Capable of measurements in BU units for viscous material such as joint compound
  • Easy test methods for materials with particulate, slurries and stiff pastes with data for viscoelastic characteristics such as yield stress, shear modulus and creep
  • Quantifies properties like wobbliness, sloppiness, consistency and texture
  • Spindle barcode for auto spindle recognition
  • Quick and easy automatic or manual gap setting
  • User-friendly LCD touch screen with graphical display
  • 11 memory slots for structured multi-step test programs
  • Auto spindle identity recognition
  • Quick connect coupling for easy spindle attachment
  • Can also be used with coaxial cylinders for flow curve analysis
  • Optional Rheo 3000 Software for PC control and data management
  • 21 CFR compliance for controlled user access and data security
Supplier's Site Datasheet

Technical Specifications

  AMETEK Brookfield
Product Category Rheometers
Product Number RST-SST
Product Name RST Touch™ Series Soft Solids Tester with Vane Spindles Rheometers
Technology / Test Method Stress Rheometer
Unlock Full Specs
to access all available technical data

Similar Products

MCR Rheometer Series - MCR 502 - Anton Paar
Specs
Torque Range 1.00E-5 to 230 mN-m
Technology / Test Method Controlled Strain
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Temperature Measurement; Video
View Details
Drop Shape Analyzer - DSA30R - KRÜSS Scientific
Specs
Dynamic Viscosity Range 5000 cps
Technology / Test Method Evaluates video images of drops or gas bubbles at a dosing needle to measure the surface or interfacial tension
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Temperature Measurement
View Details
Capillary Rheometers -  - Instron®
Specs
Technology / Test Method Capillary
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; Temperature Compensated
Industry / Application Plastics
View Details