Gilson Company, Inc. Bending Beam Rheometer, 230V/50Hz HM-59F

Description
The Bending Beam Rheometer (BBR) measures flexural creep stiffness of asphalt binder at low temperatures (ambient to -40°C). A constant load is applied to the center of a small asphalt beam specimen, and the deflection of the beam is measured and recorded. Tests are quickly and easily set up and parameters input through the included PC with pre-installed software. Load, displacement, and bath temperature are displayed and displacement, loading, and temperature graphs are displayed throughout the test cycle. Stiffness is calculated at the lowest temperature anticipated.The Bending Beam Rheometer (BBR) measures flexural creep stiffness of asphalt binder at low temperatures (ambient to -40°C). A constant load is applied to the center of a small asphalt beam specimen, and the deflection of the beam is measured and recorded. Tests are quickly and easily set up and parameters input through the included PC with pre-installed software. Load, displacement, and bath temperature are displayed and displacement, loading, and temperature graphs are displayed throughout the test cycle. Stiffness is calculated at the lowest temperature anticipated. HM-59 BBR is constructed of stainless steel and durable, high-strength polymer components. The unit uses an air bearing system (50 PSIG minimum, clean, dry compressed air source required) to assure reliable loading with accurate and repeatable results. A linear variable displacement transducer (LVDT) with a range of 6.35mm and accuracy to ±2¼m measures deflection. The temperature-compensa ting 500g load cell with mechanical overload protection ensures accurate load results. Safe, rapid cooling of the test fluid (Ethylene Glycol/Water/Methano l) to -40°C (-40°F) is provided by the mechanical refrigeration system. Process temperature is controlled and monitored by two independent platinum RTD temperature transducers to maintain temperature stability. The HM-59 includes a Computer with pre-loaded control, acquisition, and analysis software, five aluminum specimen Molds with mylar strips, a Calibration Kit with required weights, and Confidence Beam. Calibrated test weights and a certified LVDT NIST-traceable standard are provided with each system. The easy-to-use software allows daily verification and periodic calibration of load cell, LVDT, and RTD transducers. Est. Ship Wt.: 250lbs (115kg). Adequate compressed air source must be supplied by user.
Description
The Bending Beam Rheometer (BBR) measures flexural creep stiffness of asphalt binder at low temperatures (ambient to -40°C). A constant load is applied to the center of a small asphalt beam specimen, and the deflection of the beam is measured and recorded. Tests are quickly and easily set up and parameters input through the included PC with pre-installed software. Load, displacement, and bath temperature are displayed and displacement, loading, and temperature graphs are displayed throughout the test cycle. Stiffness is calculated at the lowest temperature anticipated.The Bending Beam Rheometer (BBR) measures flexural creep stiffness of asphalt binder at low temperatures (ambient to -40°C). A constant load is applied to the center of a small asphalt beam specimen, and the deflection of the beam is measured and recorded. Tests are quickly and easily set up and parameters input through the included PC with pre-installed software. Load, displacement, and bath temperature are displayed and displacement, loading, and temperature graphs are displayed throughout the test cycle. Stiffness is calculated at the lowest temperature anticipated. HM-59 BBR is constructed of stainless steel and durable, high-strength polymer components. The unit uses an air bearing system (50 PSIG minimum, clean, dry compressed air source required) to assure reliable loading with accurate and repeatable results. A linear variable displacement transducer (LVDT) with a range of 6.35mm and accuracy to ±2¼m measures deflection. The temperature-compensa ting 500g load cell with mechanical overload protection ensures accurate load results. Safe, rapid cooling of the test fluid (Ethylene Glycol/Water/Methano l) to -40°C (-40°F) is provided by the mechanical refrigeration system. Process temperature is controlled and monitored by two independent platinum RTD temperature transducers to maintain temperature stability. The HM-59 includes a Computer with pre-loaded control, acquisition, and analysis software, five aluminum specimen Molds with mylar strips, a Calibration Kit with required weights, and Confidence Beam. Calibrated test weights and a certified LVDT NIST-traceable standard are provided with each system. The easy-to-use software allows daily verification and periodic calibration of load cell, LVDT, and RTD transducers. Est. Ship Wt.: 250lbs (115kg). Adequate compressed air source must be supplied by user.

Suppliers

Company
Product
Description
Supplier Links
Bending Beam Rheometer, 230V/50Hz - HM-59F - Gilson Company, Inc.
Lewis Center, OH, USA
Bending Beam Rheometer, 230V/50Hz
HM-59F
Bending Beam Rheometer, 230V/50Hz HM-59F
The Bending Beam Rheometer (BBR) measures flexural creep stiffness of asphalt binder at low temperatures (ambient to -40°C). A constant load is applied to the center of a small asphalt beam specimen, and the deflection of the beam is measured and recorded. Tests are quickly and easily set up and parameters input through the included PC with pre-installed software. Load, displacement, and bath temperature are displayed and displacement, loading, and temperature graphs are displayed throughout the test cycle. Stiffness is calculated at the lowest temperature anticipated.The Bending Beam Rheometer (BBR) measures flexural creep stiffness of asphalt binder at low temperatures (ambient to -40°C). A constant load is applied to the center of a small asphalt beam specimen, and the deflection of the beam is measured and recorded. Tests are quickly and easily set up and parameters input through the included PC with pre-installed software. Load, displacement, and bath temperature are displayed and displacement, loading, and temperature graphs are displayed throughout the test cycle. Stiffness is calculated at the lowest temperature anticipated. HM-59 BBR is constructed of stainless steel and durable, high-strength polymer components. The unit uses an air bearing system (50 PSIG minimum, clean, dry compressed air source required) to assure reliable loading with accurate and repeatable results. A linear variable displacement transducer (LVDT) with a range of 6.35mm and accuracy to ±2¼m measures deflection. The temperature-compensa ting 500g load cell with mechanical overload protection ensures accurate load results. Safe, rapid cooling of the test fluid (Ethylene Glycol/Water/Methano l) to -40°C (-40°F) is provided by the mechanical refrigeration system. Process temperature is controlled and monitored by two independent platinum RTD temperature transducers to maintain temperature stability. The HM-59 includes a Computer with pre-loaded control, acquisition, and analysis software, five aluminum specimen Molds with mylar strips, a Calibration Kit with required weights, and Confidence Beam. Calibrated test weights and a certified LVDT NIST-traceable standard are provided with each system. The easy-to-use software allows daily verification and periodic calibration of load cell, LVDT, and RTD transducers. Est. Ship Wt.: 250lbs (115kg). Adequate compressed air source must be supplied by user.

The Bending Beam Rheometer (BBR) measures flexural creep stiffness of asphalt binder at low temperatures (ambient to -40°C). A constant load is applied to the center of a small asphalt beam specimen, and the deflection of the beam is measured and recorded. Tests are quickly and easily set up and parameters input through the included PC with pre-installed software. Load, displacement, and bath temperature are displayed and displacement, loading, and temperature graphs are displayed throughout the test cycle. Stiffness is calculated at the lowest temperature anticipated.The Bending Beam Rheometer (BBR) measures flexural creep stiffness of asphalt binder at low temperatures (ambient to -40°C). A constant load is applied to the center of a small asphalt beam specimen, and the deflection of the beam is measured and recorded. Tests are quickly and easily set up and parameters input through the included PC with pre-installed software. Load, displacement, and bath temperature are displayed and displacement, loading, and temperature graphs are displayed throughout the test cycle. Stiffness is calculated at the lowest temperature anticipated.

HM-59 BBR is constructed of stainless steel and durable, high-strength polymer components. The unit uses an air bearing system (50 PSIG minimum, clean, dry compressed air source required) to assure reliable loading with accurate and repeatable results. A linear variable displacement transducer (LVDT) with a range of 6.35mm and accuracy to ±2¼m measures deflection. The temperature-compensating 500g load cell with mechanical overload protection ensures accurate load results. Safe, rapid cooling of the test fluid (Ethylene Glycol/Water/Methanol) to -40°C (-40°F) is provided by the mechanical refrigeration system. Process temperature is controlled and monitored by two independent platinum RTD temperature transducers to maintain temperature stability.

The HM-59 includes a Computer with pre-loaded control, acquisition, and analysis software, five aluminum specimen Molds with mylar strips, a Calibration Kit with required weights, and Confidence Beam. Calibrated test weights and a certified LVDT NIST-traceable standard are provided with each system. The easy-to-use software allows daily verification and periodic calibration of load cell, LVDT, and RTD transducers. Est. Ship Wt.: 250lbs (115kg). Adequate compressed air source must be supplied by user.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Rheometers
Product Number HM-59F
Product Name Bending Beam Rheometer, 230V/50Hz
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Rotorless Rheometer -  - Haida International Equipment Co., Ltd.
Haida International Equipment Co., Ltd.
Specs
Torque Range 0.0 to 25000 mN-m
View Details
Thermoelectric Bending-Beam Rheometer - TE-BBR - CANNON Instrument Company
Specs
Technology / Test Method Stress Rheometer
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; Video
Industry / Application Asphalt
View Details
CVO Rheometer - CVO 100 - Malvern Instruments, Inc.
Malvern Instruments, Inc.
Specs
Torque Range 5.00E-4 to 100 mN-m
Technology / Test Method Rotational; Controlled Strain (Shear) Rate; Controlled Strain; Stress Rheometer
Display & Special Features Benchtop or Laboratory; SPC or Application Software; Temperature Measurement
View Details