AMETEK Brookfield RST Touch™ Series Coaxial Cylinder Rheometers RST-CC

Description
Rheological evaluation through controlled stress and controlled rate measurements offer superior viscosity profiling, thixotropic response, yield stress determination and creep analysis. The RST-CC Rheometer offers powerful flow characterization tools including ramp, loop, and single point testing. A wide range of shear rate, shear stress, and torque provide flexible flow analysis including creep and yield measurement. The RST-CC Rheometer is designed to accommodate the high throughput required of quality control laboratories providing cost effective, worry free operation for a variety of laboratory applications. FEATURES & BENEFITS Controlled stress/rate operation to analyze comprehensive flow behavior Spindle barcode for auto spindle recognition Quick and easy automatic or manual gap setting Rapid temperature control of plate with Peltier option for quick profiling of viscosity vs. temperature User-friendly LCD touch screen with graphical display 11 memory slots for structured multi-step test programs Auto spindle identity recognition Quick connect coupling for easy spindle attachment Optional Rheo 3000 Software for PC control and data management 21 CFR compliance for controlled user access and data security Temperature control from -20°C to180°C with choice of direct immersion in bath or external circulation using the FTKY3 water jacket
Datasheet
Description
Rheological evaluation through controlled stress and controlled rate measurements offer superior viscosity profiling, thixotropic response, yield stress determination and creep analysis. The RST-CC Rheometer offers powerful flow characterization tools including ramp, loop, and single point testing. A wide range of shear rate, shear stress, and torque provide flexible flow analysis including creep and yield measurement. The RST-CC Rheometer is designed to accommodate the high throughput required of quality control laboratories providing cost effective, worry free operation for a variety of laboratory applications. FEATURES & BENEFITS Controlled stress/rate operation to analyze comprehensive flow behavior Spindle barcode for auto spindle recognition Quick and easy automatic or manual gap setting Rapid temperature control of plate with Peltier option for quick profiling of viscosity vs. temperature User-friendly LCD touch screen with graphical display 11 memory slots for structured multi-step test programs Auto spindle identity recognition Quick connect coupling for easy spindle attachment Optional Rheo 3000 Software for PC control and data management 21 CFR compliance for controlled user access and data security Temperature control from -20°C to180°C with choice of direct immersion in bath or external circulation using the FTKY3 water jacket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RST Touch™ Series Coaxial Cylinder Rheometers - RST-CC - AMETEK Brookfield
Middleboro, MA, USA
RST Touch™ Series Coaxial Cylinder Rheometers
RST-CC
RST Touch™ Series Coaxial Cylinder Rheometers RST-CC
Rheological evaluation through controlled stress and controlled rate measurements offer superior viscosity profiling, thixotropic response, yield stress determination and creep analysis. The RST-CC Rheometer offers powerful flow characterization tools including ramp, loop, and single point testing. A wide range of shear rate, shear stress, and torque provide flexible flow analysis including creep and yield measurement. The RST-CC Rheometer is designed to accommodate the high throughput required of quality control laboratories providing cost effective, worry free operation for a variety of laboratory applications. FEATURES & BENEFITS Controlled stress/rate operation to analyze comprehensive flow behavior Spindle barcode for auto spindle recognition Quick and easy automatic or manual gap setting Rapid temperature control of plate with Peltier option for quick profiling of viscosity vs. temperature User-friendly LCD touch screen with graphical display 11 memory slots for structured multi-step test programs Auto spindle identity recognition Quick connect coupling for easy spindle attachment Optional Rheo 3000 Software for PC control and data management 21 CFR compliance for controlled user access and data security Temperature control from -20°C to180°C with choice of direct immersion in bath or external circulation using the FTKY3 water jacket

Rheological evaluation through controlled stress and controlled rate measurements offer superior viscosity profiling, thixotropic response, yield stress determination and creep analysis. The RST-CC Rheometer offers powerful flow characterization tools including ramp, loop, and single point testing. A wide range of shear rate, shear stress, and torque provide flexible flow analysis including creep and yield measurement. The RST-CC Rheometer is designed to accommodate the high throughput required of quality control laboratories providing cost effective, worry free operation for a variety of laboratory applications.

FEATURES & BENEFITS

  • Controlled stress/rate operation to analyze comprehensive flow behavior
  • Spindle barcode for auto spindle recognition
  • Quick and easy automatic or manual gap setting
  • Rapid temperature control of plate with Peltier option for quick profiling of viscosity vs. temperature
  • User-friendly LCD touch screen with graphical display
  • 11 memory slots for structured multi-step test programs
  • Auto spindle identity recognition
  • Quick connect coupling for easy spindle attachment
  • Optional Rheo 3000 Software for PC control and data management
  • 21 CFR compliance for controlled user access and data security
  • Temperature control from -20°C to180°C with choice of direct immersion in bath or external circulation using the FTKY3 water jacket
Supplier's Site Datasheet

Technical Specifications

  AMETEK Brookfield
Product Category Rheometers
Product Number RST-CC
Product Name RST Touch™ Series Coaxial Cylinder Rheometers
Dynamic Viscosity Range 1.00E-3 to 100000 cps
Unlock Full Specs
to access all available technical data

Similar Products

RM 200 Touch Rheometer -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Display & Special Features PC Interface / Networkable
View Details
RH2000 Series - RH2100 - Malvern Instruments, Inc.
Malvern Instruments, Inc.
Specs
Technology / Test Method Capillary; Controlled Strain (Shear) Rate
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Temperature Measurement
Industry / Application Food and Beverage; Pharmaceutical; Plastics; Inks, Ceramics
View Details
RST Touch™ Series Cone and Plate Rheometers - RST-CPS - AMETEK Brookfield
Specs
Dynamic Viscosity Range 0.0200 to 9900 cps
Technology / Test Method Stress Rheometer
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable (optional feature); SPC or Application Software (optional feature); Video
View Details
Rubber Rotorless Rheometer -  - Haida International Equipment Co., Ltd.
Haida International Equipment Co., Ltd.
Specs
Torque Range 0.0 to 25000 mN-m
View Details