AMETEK Brookfield Pressurized Rheometer PVS-B1-D-HC

Description
The PVS is a dynamic coaxial cylinder, controlled shear rate rheometer allowing quick and easy viscosity measurements under pressure at temperatures where sample boil-off is a problem. The PVS can be used to simulate process conditions for small fluid samples in a laboratory benchtop environment. Applications include chemical compounds containing volatile materials, oil industry, drilling muds and fracturing fluids, processed foods, polymers and paints. Any test sample requiring absolute viscosity measurement under totally enclosed conditions is a viable candidate. FEATURES AND BENEFITS Portable site-to-site mobility with 1' x 1' x 2' instrument footprint Designed to operate in severe environments with Hastelloy cups and bobs standard Quick and easy to operate Measures samples from vacuum to high pressure of up to 1000 psi Safety relief valve included Measures under temperature conditions: -40°C to +260°C RTD temperature sensor on the inner cylinder surface insures accurate sample temperature Runs test to API industry standard LSRV measurements to 0.2 sec-1 Simulation of In-Process conditions: Down Hole Cooking Blending Reactors
Description
The PVS is a dynamic coaxial cylinder, controlled shear rate rheometer allowing quick and easy viscosity measurements under pressure at temperatures where sample boil-off is a problem. The PVS can be used to simulate process conditions for small fluid samples in a laboratory benchtop environment. Applications include chemical compounds containing volatile materials, oil industry, drilling muds and fracturing fluids, processed foods, polymers and paints. Any test sample requiring absolute viscosity measurement under totally enclosed conditions is a viable candidate. FEATURES AND BENEFITS Portable site-to-site mobility with 1' x 1' x 2' instrument footprint Designed to operate in severe environments with Hastelloy cups and bobs standard Quick and easy to operate Measures samples from vacuum to high pressure of up to 1000 psi Safety relief valve included Measures under temperature conditions: -40°C to +260°C RTD temperature sensor on the inner cylinder surface insures accurate sample temperature Runs test to API industry standard LSRV measurements to 0.2 sec-1 Simulation of In-Process conditions: Down Hole Cooking Blending Reactors

Suppliers

Company
Product
Description
Supplier Links
Pressurized Rheometer - PVS-B1-D-HC - AMETEK Brookfield
Middleboro, MA, USA
Pressurized Rheometer
PVS-B1-D-HC
Pressurized Rheometer PVS-B1-D-HC
The PVS is a dynamic coaxial cylinder, controlled shear rate rheometer allowing quick and easy viscosity measurements under pressure at temperatures where sample boil-off is a problem. The PVS can be used to simulate process conditions for small fluid samples in a laboratory benchtop environment. Applications include chemical compounds containing volatile materials, oil industry, drilling muds and fracturing fluids, processed foods, polymers and paints. Any test sample requiring absolute viscosity measurement under totally enclosed conditions is a viable candidate. FEATURES AND BENEFITS Portable site-to-site mobility with 1' x 1' x 2' instrument footprint Designed to operate in severe environments with Hastelloy cups and bobs standard Quick and easy to operate Measures samples from vacuum to high pressure of up to 1000 psi Safety relief valve included Measures under temperature conditions: -40°C to +260°C RTD temperature sensor on the inner cylinder surface insures accurate sample temperature Runs test to API industry standard LSRV measurements to 0.2 sec-1 Simulation of In-Process conditions: Down Hole Cooking Blending Reactors

The PVS is a dynamic coaxial cylinder, controlled shear rate rheometer allowing quick and easy viscosity measurements under pressure at temperatures where sample boil-off is a problem.

The PVS can be used to simulate process conditions for small fluid samples in a laboratory benchtop environment. Applications include chemical compounds containing volatile materials, oil industry, drilling muds and fracturing fluids, processed foods, polymers and paints. Any test sample requiring absolute viscosity measurement under totally enclosed conditions is a viable candidate.

FEATURES AND BENEFITS

  • Portable site-to-site mobility with 1' x 1' x 2' instrument footprint
  • Designed to operate in severe environments with Hastelloy cups and bobs standard
  • Quick and easy to operate
  • Measures samples from vacuum to high pressure of up to 1000 psi
    • Safety relief valve included
  • Measures under temperature conditions: -40°C to +260°C
    • RTD temperature sensor on the inner cylinder surface insures accurate sample temperature
    • Runs test to API industry standard
    • LSRV measurements to 0.2 sec-1
  • Simulation of In-Process conditions:
    • Down Hole
    • Cooking
    • Blending
    • Reactors
Supplier's Site

Technical Specifications

  AMETEK Brookfield
Product Category Rheometers
Product Number PVS-B1-D-HC
Product Name Pressurized Rheometer
Dynamic Viscosity Range 2.00E6 to 5.00E6 cps
Unlock Full Specs
to access all available technical data

Similar Products

Rheometer - DSR 500 CP 4000 Plus - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable
View Details
Flow Characterization Rheometer (FCR-R) -  - Dynisco
Specs
Dynamic Viscosity Range 10000 to 1.00E8 cps
Shear Rate Range 1 to 5000 sec -1
Technology / Test Method Capillary; Controlled Strain (Shear) Rate; Stress Rheometer
View Details
Thermoelectric Bending-Beam Rheometer - TE-BBR - CANNON Instrument Company
Specs
Technology / Test Method Stress Rheometer
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; Video
Industry / Application Asphalt
View Details
Capillary Rheometers -  - Instron®
Specs
Technology / Test Method Capillary
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; Temperature Compensated
Industry / Application Plastics
View Details