Barben Analytical Model 551 pH/ORP Sensor

Description
AxialIon Path® Reference · Patented designincreases sensor life, accuracy and reliability · High resistance topoison: Reduced calibration offset error · Large surface areareference junction eliminates plugging issues · Eliminates error dueto fluctuating pressure · No exotic gel orpolymer electrolyte which may be incompatible with the process In some in-line applications sensor removal forroutine cleaning or calibration becomes difficult due to conduit or cabling.The 551 Quick Change Sensor offers a unique method to extract the sensorthrough a œNut Lock Adapter system. The Nut Lock Adapter threads directly into1 inch NPT process connections. Sensor length options up to 12 inches allowsthe sensor to fit through flanges and stand-off piping. The 551 sensor alsoincludes a 3/4 inch rear connection for use in submersible applications. Insertion Depth The depth that pH / ORP sensor protrudes into the pipelinecan greatly affect the measurement. Applications where the sensor tip isrecessed can lead to coating and slow response. In high particulateapplicati ons abrasion of the electrode can be a concern. A typical installation goal is to get the sensor tip at least1/4" (6mm) into the stream. At this depth coating issues lessen andresponse improves due to flow velocity. 546, 551 and 547 sensors offer avariety of insertion depths. Here are some guidelines.
Description
AxialIon Path® Reference · Patented designincreases sensor life, accuracy and reliability · High resistance topoison: Reduced calibration offset error · Large surface areareference junction eliminates plugging issues · Eliminates error dueto fluctuating pressure · No exotic gel orpolymer electrolyte which may be incompatible with the process In some in-line applications sensor removal forroutine cleaning or calibration becomes difficult due to conduit or cabling.The 551 Quick Change Sensor offers a unique method to extract the sensorthrough a œNut Lock Adapter system. The Nut Lock Adapter threads directly into1 inch NPT process connections. Sensor length options up to 12 inches allowsthe sensor to fit through flanges and stand-off piping. The 551 sensor alsoincludes a 3/4 inch rear connection for use in submersible applications. Insertion Depth The depth that pH / ORP sensor protrudes into the pipelinecan greatly affect the measurement. Applications where the sensor tip isrecessed can lead to coating and slow response. In high particulateapplicati ons abrasion of the electrode can be a concern. A typical installation goal is to get the sensor tip at least1/4" (6mm) into the stream. At this depth coating issues lessen andresponse improves due to flow velocity. 546, 551 and 547 sensors offer avariety of insertion depths. Here are some guidelines.

Suppliers

Company
Product
Description
Supplier Links
Model 551 pH/ORP Sensor -  - Barben Analytical
Carson City, NV, United States
Model 551 pH/ORP Sensor
Model 551 pH/ORP Sensor
AxialIon Path® Reference · Patented designincreases sensor life, accuracy and reliability · High resistance topoison: Reduced calibration offset error · Large surface areareference junction eliminates plugging issues · Eliminates error dueto fluctuating pressure · No exotic gel orpolymer electrolyte which may be incompatible with the process In some in-line applications sensor removal forroutine cleaning or calibration becomes difficult due to conduit or cabling.The 551 Quick Change Sensor offers a unique method to extract the sensorthrough a œNut Lock Adapter system. The Nut Lock Adapter threads directly into1 inch NPT process connections. Sensor length options up to 12 inches allowsthe sensor to fit through flanges and stand-off piping. The 551 sensor alsoincludes a 3/4 inch rear connection for use in submersible applications. Insertion Depth The depth that pH / ORP sensor protrudes into the pipelinecan greatly affect the measurement. Applications where the sensor tip isrecessed can lead to coating and slow response. In high particulateapplicati ons abrasion of the electrode can be a concern. A typical installation goal is to get the sensor tip at least1/4" (6mm) into the stream. At this depth coating issues lessen andresponse improves due to flow velocity. 546, 551 and 547 sensors offer avariety of insertion depths. Here are some guidelines.

AxialIon Path® Reference
· Patented designincreases sensor life, accuracy and reliability
· High resistance topoison: Reduced calibration offset error
· Large surface areareference junction eliminates plugging issues
· Eliminates error dueto fluctuating pressure
· No exotic gel orpolymer electrolyte which may be incompatible with the process
In some in-line applications sensor removal forroutine cleaning or calibration becomes difficult due to conduit or cabling.The 551 Quick Change Sensor offers a unique method to extract the sensorthrough a œNut Lock Adapter system. The Nut Lock Adapter threads directly into1 inch NPT process connections. Sensor length options up to 12 inches allowsthe sensor to fit through flanges and stand-off piping. The 551 sensor alsoincludes a 3/4 inch rear connection for use in submersible applications.
Insertion Depth
The depth that pH / ORP sensor protrudes into the pipelinecan greatly affect the measurement. Applications where the sensor tip isrecessed can lead to coating and slow response. In high particulateapplications abrasion of the electrode can be a concern.
A typical installation goal is to get the sensor tip at least1/4" (6mm) into the stream. At this depth coating issues lessen andresponse improves due to flow velocity. 546, 551 and 547 sensors offer avariety of insertion depths. Here are some guidelines.

Supplier's Site

Technical Specifications

  Barben Analytical
Product Category pH Electrodes
Product Name Model 551 pH/ORP Sensor
Specific Electrode Type Measures ORP
Unlock Full Specs
to access all available technical data

Similar Products

Metrosep C 4 - 50/4.0 - 6.1050.450 - Metrohm USA, Inc.
Specs
pH Range 2 to 7 ph
Operating Temperature 68 to 140 F (20 to 60 C)
Operating Pressure Range 3626 psi (2552 m H2O)
View Details
Ph Tester - PCE-PH 228LAB-ME3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Specific Electrode Type Measures ORP
Mounting Options Hand Held or Portable
pH Range 0.0 to 14 ph
View Details
General Use pH Sensor POLYLITE LAB TEMP BNC - 242060 - Hamilton Company
Specs
Electrode Configuration Combination
Reference Solution Options Sealed
Mounting Options Hand Held or Portable
View Details
Model 567 pH/ORP Sensor -  - Barben Analytical
Specs
Specific Electrode Type Measures ORP
Mounting Options In-Line (Insertion)
Operating Temperature 167 to 212 F (75 to 100 C)
View Details