Barben Analytical Model 567 pH/ORP Sensor

Description
AxialIon Path® Reference · Patented designincreases sensor life, accuracy and reliability · High resistance topoison: Reduced calibration offset error · Large surface areareference junction eliminates plugging issues · Eliminates error dueto fluctuating pressure · No exotic gel orpolymer electrolyte which may be incompatible with the process The Model 567 All Plastic Hot Tap RetractableSensor. If your piping is corrosion resistant plastic, shouldn™t your pH sensorbe the same? The Model 567 is specifically designed for use in the mostaggressive measurement applications. It is the only œAll Plastic hot tapretractable pH sensor available to the market. The 567 sensor uses a Kynarinsertion body thus eliminating the metallic sheath typically used withcartridge style hot tap sensors. Not only can it withstand strong chemicals;the Kynar body provides a great solution in applications that build-up and adhereto metallic parts. Insertion Depth The depth that pH / ORP sensor protrudes into the pipelinecan greatly affect the measurement. Applications where the sensor tip isrecessed can lead to coating and slow response. In high particulateapplicati ons abrasion of the electrode can be a concern. A typical installation goal is to get the sensor tip at least1/4" (6mm) into the stream. At this depth coating issues lessen andresponse improves due to flow velocity.
Description
AxialIon Path® Reference · Patented designincreases sensor life, accuracy and reliability · High resistance topoison: Reduced calibration offset error · Large surface areareference junction eliminates plugging issues · Eliminates error dueto fluctuating pressure · No exotic gel orpolymer electrolyte which may be incompatible with the process The Model 567 All Plastic Hot Tap RetractableSensor. If your piping is corrosion resistant plastic, shouldn™t your pH sensorbe the same? The Model 567 is specifically designed for use in the mostaggressive measurement applications. It is the only œAll Plastic hot tapretractable pH sensor available to the market. The 567 sensor uses a Kynarinsertion body thus eliminating the metallic sheath typically used withcartridge style hot tap sensors. Not only can it withstand strong chemicals;the Kynar body provides a great solution in applications that build-up and adhereto metallic parts. Insertion Depth The depth that pH / ORP sensor protrudes into the pipelinecan greatly affect the measurement. Applications where the sensor tip isrecessed can lead to coating and slow response. In high particulateapplicati ons abrasion of the electrode can be a concern. A typical installation goal is to get the sensor tip at least1/4" (6mm) into the stream. At this depth coating issues lessen andresponse improves due to flow velocity.

Suppliers

Company
Product
Description
Supplier Links
Model 567 pH/ORP Sensor -  - Barben Analytical
Carson City, NV, United States
Model 567 pH/ORP Sensor
Model 567 pH/ORP Sensor
AxialIon Path® Reference · Patented designincreases sensor life, accuracy and reliability · High resistance topoison: Reduced calibration offset error · Large surface areareference junction eliminates plugging issues · Eliminates error dueto fluctuating pressure · No exotic gel orpolymer electrolyte which may be incompatible with the process The Model 567 All Plastic Hot Tap RetractableSensor. If your piping is corrosion resistant plastic, shouldn™t your pH sensorbe the same? The Model 567 is specifically designed for use in the mostaggressive measurement applications. It is the only œAll Plastic hot tapretractable pH sensor available to the market. The 567 sensor uses a Kynarinsertion body thus eliminating the metallic sheath typically used withcartridge style hot tap sensors. Not only can it withstand strong chemicals;the Kynar body provides a great solution in applications that build-up and adhereto metallic parts. Insertion Depth The depth that pH / ORP sensor protrudes into the pipelinecan greatly affect the measurement. Applications where the sensor tip isrecessed can lead to coating and slow response. In high particulateapplicati ons abrasion of the electrode can be a concern. A typical installation goal is to get the sensor tip at least1/4" (6mm) into the stream. At this depth coating issues lessen andresponse improves due to flow velocity.

AxialIon Path® Reference
· Patented designincreases sensor life, accuracy and reliability
· High resistance topoison: Reduced calibration offset error
· Large surface areareference junction eliminates plugging issues
· Eliminates error dueto fluctuating pressure
· No exotic gel orpolymer electrolyte which may be incompatible with the process
The Model 567 All Plastic Hot Tap RetractableSensor. If your piping is corrosion resistant plastic, shouldn™t your pH sensorbe the same? The Model 567 is specifically designed for use in the mostaggressive measurement applications. It is the only œAll Plastic hot tapretractable pH sensor available to the market. The 567 sensor uses a Kynarinsertion body thus eliminating the metallic sheath typically used withcartridge style hot tap sensors. Not only can it withstand strong chemicals;the Kynar body provides a great solution in applications that build-up and adhereto metallic parts.
Insertion Depth
The depth that pH / ORP sensor protrudes into the pipelinecan greatly affect the measurement. Applications where the sensor tip isrecessed can lead to coating and slow response. In high particulateapplications abrasion of the electrode can be a concern.
A typical installation goal is to get the sensor tip at least1/4" (6mm) into the stream. At this depth coating issues lessen andresponse improves due to flow velocity.

Supplier's Site

Technical Specifications

  Barben Analytical
Product Category pH Electrodes
Product Name Model 567 pH/ORP Sensor
Specific Electrode Type Measures ORP
Unlock Full Specs
to access all available technical data

Similar Products

Ag/AgCl reference electrode without electrolyte - 6.0728.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2756 inch (7 mm)
Length 2.09 inch (53 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
pH Meter - PCE-228 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Specific Electrode Type Measures ORP (optional feature)
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
View Details
pH Sensor POLYPLAST TEMP BNC - 242050 - Hamilton Company
Specs
Electrode Configuration Combination
Reference Solution Options Sealed
Mounting Options Hand Held or Portable
View Details
Model 551 pH/ORP Sensor -  - Barben Analytical
Specs
Specific Electrode Type Measures ORP
Mounting Options In-Line (Insertion)
Operating Temperature 77 to 266 F (25 to 130 C)
View Details