Barben Analytical Model 547 pH/ORP Sensor

Description
AxialIon Path® Reference · Patented designincreases sensor life, accuracy and reliability · High resistance topoison: Reduced calibration offset error · Large surface areareference junction eliminates plugging issues · Eliminates error dueto fluctuating pressure · No exotic gel orpolymer electrolyte which may be incompatible with the process The Model 547 is a replaceable, cartridge stylesensor. It is designed to fit into a variety of sensor holders for directinsertion into the process. When used with a metallic sheath the 547 sensor canprovide variable insertion depth for hot tap ball valve installations as wellas the ability to withstand pressures up to 2500 PSIG with Barben™s highpressure housing assembly. Insertion Depth The depth that pH / ORP sensor protrudes into the pipelinecan greatly affect the measurement. Applications where the sensor tip isrecessed can lead to coating and slow response. In high particulateapplicati ons abrasion of the electrode can be a concern. A typical installation goal is to get the sensor tip at least1/4" (6mm) into the stream. At this depth coating issues lessen andresponse improves due to flow velocity.
Description
AxialIon Path® Reference · Patented designincreases sensor life, accuracy and reliability · High resistance topoison: Reduced calibration offset error · Large surface areareference junction eliminates plugging issues · Eliminates error dueto fluctuating pressure · No exotic gel orpolymer electrolyte which may be incompatible with the process The Model 547 is a replaceable, cartridge stylesensor. It is designed to fit into a variety of sensor holders for directinsertion into the process. When used with a metallic sheath the 547 sensor canprovide variable insertion depth for hot tap ball valve installations as wellas the ability to withstand pressures up to 2500 PSIG with Barben™s highpressure housing assembly. Insertion Depth The depth that pH / ORP sensor protrudes into the pipelinecan greatly affect the measurement. Applications where the sensor tip isrecessed can lead to coating and slow response. In high particulateapplicati ons abrasion of the electrode can be a concern. A typical installation goal is to get the sensor tip at least1/4" (6mm) into the stream. At this depth coating issues lessen andresponse improves due to flow velocity.

Suppliers

Company
Product
Description
Supplier Links
Model 547 pH/ORP Sensor -  - Barben Analytical
Carson City, NV, United States
Model 547 pH/ORP Sensor
Model 547 pH/ORP Sensor
AxialIon Path® Reference · Patented designincreases sensor life, accuracy and reliability · High resistance topoison: Reduced calibration offset error · Large surface areareference junction eliminates plugging issues · Eliminates error dueto fluctuating pressure · No exotic gel orpolymer electrolyte which may be incompatible with the process The Model 547 is a replaceable, cartridge stylesensor. It is designed to fit into a variety of sensor holders for directinsertion into the process. When used with a metallic sheath the 547 sensor canprovide variable insertion depth for hot tap ball valve installations as wellas the ability to withstand pressures up to 2500 PSIG with Barben™s highpressure housing assembly. Insertion Depth The depth that pH / ORP sensor protrudes into the pipelinecan greatly affect the measurement. Applications where the sensor tip isrecessed can lead to coating and slow response. In high particulateapplicati ons abrasion of the electrode can be a concern. A typical installation goal is to get the sensor tip at least1/4" (6mm) into the stream. At this depth coating issues lessen andresponse improves due to flow velocity.

AxialIon Path® Reference
· Patented designincreases sensor life, accuracy and reliability
· High resistance topoison: Reduced calibration offset error
· Large surface areareference junction eliminates plugging issues
· Eliminates error dueto fluctuating pressure
· No exotic gel orpolymer electrolyte which may be incompatible with the process
The Model 547 is a replaceable, cartridge stylesensor. It is designed to fit into a variety of sensor holders for directinsertion into the process. When used with a metallic sheath the 547 sensor canprovide variable insertion depth for hot tap ball valve installations as wellas the ability to withstand pressures up to 2500 PSIG with Barben™s highpressure housing assembly.
Insertion Depth
The depth that pH / ORP sensor protrudes into the pipelinecan greatly affect the measurement. Applications where the sensor tip isrecessed can lead to coating and slow response. In high particulateapplications abrasion of the electrode can be a concern.
A typical installation goal is to get the sensor tip at least1/4" (6mm) into the stream. At this depth coating issues lessen andresponse improves due to flow velocity.

Supplier's Site

Technical Specifications

  Barben Analytical
Product Category pH Electrodes
Product Name Model 547 pH/ORP Sensor
Specific Electrode Type Measures ORP
Unlock Full Specs
to access all available technical data

Similar Products

iAg Titrode with Ag2S coating - 6.00470.300S - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2362 inch (6 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
pH Tester - PCE-PH 228LAB-GEN - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Specific Electrode Type Measures ORP
Mounting Options Hand Held or Portable
pH Range 0.0 to 14 ph
View Details
pH Sensor CLARYTRODE VP - 238831 - Hamilton Company
Specs
Electrode Configuration Combination
Mounting Options Hand Held or Portable
Body Material Glass
View Details
Model 546 pH/ORP Sensor -  - Barben Analytical
Specs
Specific Electrode Type Measures ORP
Mounting Options In-Line (Insertion)
Features Submersible / Water Resistant
View Details