Barben Analytical Model 546 pH/ORP Sensor

Description
AxialIon Path® Reference · Patented designincreases sensor life, accuracy and reliability · High resistance topoison: Reduced calibration offset error · Large surface areareference junction eliminates plugging issues · Eliminates error dueto fluctuating pressure · No exotic gel orpolymer electrolyte which may be incompatible with the process The versatile Model 546 is suitable for in-linesample stream applications using the 3/4 inch NPT process connection. A similar3/4 inch NPT connection on the rear of the sensor is used to mount the sensorin submersible and high pressure hot tap installations. With tip lengths from0.5 to 5.0 inches the 546 sensor can fit through extended pipe nipples andflanges to reach into the process and provide optimum pH/ORP measurement. Insertion Depth The depth that pH / ORP sensor protrudes into the pipelinecan greatly affect the measurement. Applications where the sensor tip isrecessed can lead to coating and slow response. In high particulateapplicati ons abrasion of the electrode can be a concern. A typical installation goal is to get the sensor tip at least1/4" (6mm) into the stream. At this depth coating issues lessen andresponse improves due to flow velocity. 546, 551 and 547 sensors offer avariety of insertion depths. Here are some guidelines.
Description
AxialIon Path® Reference · Patented designincreases sensor life, accuracy and reliability · High resistance topoison: Reduced calibration offset error · Large surface areareference junction eliminates plugging issues · Eliminates error dueto fluctuating pressure · No exotic gel orpolymer electrolyte which may be incompatible with the process The versatile Model 546 is suitable for in-linesample stream applications using the 3/4 inch NPT process connection. A similar3/4 inch NPT connection on the rear of the sensor is used to mount the sensorin submersible and high pressure hot tap installations. With tip lengths from0.5 to 5.0 inches the 546 sensor can fit through extended pipe nipples andflanges to reach into the process and provide optimum pH/ORP measurement. Insertion Depth The depth that pH / ORP sensor protrudes into the pipelinecan greatly affect the measurement. Applications where the sensor tip isrecessed can lead to coating and slow response. In high particulateapplicati ons abrasion of the electrode can be a concern. A typical installation goal is to get the sensor tip at least1/4" (6mm) into the stream. At this depth coating issues lessen andresponse improves due to flow velocity. 546, 551 and 547 sensors offer avariety of insertion depths. Here are some guidelines.

Suppliers

Company
Product
Description
Supplier Links
Model 546 pH/ORP Sensor -  - Barben Analytical
Carson City, NV, United States
Model 546 pH/ORP Sensor
Model 546 pH/ORP Sensor
AxialIon Path® Reference · Patented designincreases sensor life, accuracy and reliability · High resistance topoison: Reduced calibration offset error · Large surface areareference junction eliminates plugging issues · Eliminates error dueto fluctuating pressure · No exotic gel orpolymer electrolyte which may be incompatible with the process The versatile Model 546 is suitable for in-linesample stream applications using the 3/4 inch NPT process connection. A similar3/4 inch NPT connection on the rear of the sensor is used to mount the sensorin submersible and high pressure hot tap installations. With tip lengths from0.5 to 5.0 inches the 546 sensor can fit through extended pipe nipples andflanges to reach into the process and provide optimum pH/ORP measurement. Insertion Depth The depth that pH / ORP sensor protrudes into the pipelinecan greatly affect the measurement. Applications where the sensor tip isrecessed can lead to coating and slow response. In high particulateapplicati ons abrasion of the electrode can be a concern. A typical installation goal is to get the sensor tip at least1/4" (6mm) into the stream. At this depth coating issues lessen andresponse improves due to flow velocity. 546, 551 and 547 sensors offer avariety of insertion depths. Here are some guidelines.

AxialIon Path® Reference
· Patented designincreases sensor life, accuracy and reliability
· High resistance topoison: Reduced calibration offset error
· Large surface areareference junction eliminates plugging issues
· Eliminates error dueto fluctuating pressure
· No exotic gel orpolymer electrolyte which may be incompatible with the process
The versatile Model 546 is suitable for in-linesample stream applications using the 3/4 inch NPT process connection. A similar3/4 inch NPT connection on the rear of the sensor is used to mount the sensorin submersible and high pressure hot tap installations. With tip lengths from0.5 to 5.0 inches the 546 sensor can fit through extended pipe nipples andflanges to reach into the process and provide optimum pH/ORP measurement.
Insertion Depth
The depth that pH / ORP sensor protrudes into the pipelinecan greatly affect the measurement. Applications where the sensor tip isrecessed can lead to coating and slow response. In high particulateapplications abrasion of the electrode can be a concern.
A typical installation goal is to get the sensor tip at least1/4" (6mm) into the stream. At this depth coating issues lessen andresponse improves due to flow velocity. 546, 551 and 547 sensors offer avariety of insertion depths. Here are some guidelines.

Supplier's Site

Technical Specifications

  Barben Analytical
Product Category pH Electrodes
Product Name Model 546 pH/ORP Sensor
Specific Electrode Type Measures ORP
Unlock Full Specs
to access all available technical data

Similar Products

Ag/AgCl reference electrode (length 16.2 cm) - 6.0729.110 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 5.43 inch (138 mm)
Operating Temperature 32 to 176 F (0.0 to 80 C)
View Details
Ph Tester - PCE-PH 228LAB-ME3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Specific Electrode Type Measures ORP
Mounting Options Hand Held or Portable
pH Range 0.0 to 14 ph
View Details
pH Sensor CHEMOTRODE 550 - 238775 - Hamilton Company
Specs
Electrode Configuration Combination
Mounting Options Hand Held or Portable
Body Material Glass
View Details
Model 547 pH/ORP Sensor -  - Barben Analytical
Specs
Specific Electrode Type Measures ORP
Mounting Options In-Line (Insertion)
Operating Temperature 122 to 266 F (50 to 130 C)
View Details