Hamilton Company pH Sensor CLARYTRODE VP 238831

Description
The Polilyte sensors are universal maintenance free sensors designed to withstand demanding applications in chemical, petrochemical industries, as well as process water, wastewater treatment applications. Liquid junction problems and total break downs are eliminated with the two Single Pores. The Polilyte sensors show good measurement accuracy in highly alkaline solutions as well as in samples with low conductivity. Additionally, the Everef-L reference cartridge ensures a long lifetime. A stabilized sensor signal and an extended sensor diagnosis thanks to the integrated Liquid Earth in the VP are further features of the Polilyte Plus. The Arc System The Polilyte Plus is also available with our innovative Arc system. The Arc system eliminates the transmitter and communicates directly with your Process Control System.
Request a Quote
Description
The Polilyte sensors are universal maintenance free sensors designed to withstand demanding applications in chemical, petrochemical industries, as well as process water, wastewater treatment applications. Liquid junction problems and total break downs are eliminated with the two Single Pores. The Polilyte sensors show good measurement accuracy in highly alkaline solutions as well as in samples with low conductivity. Additionally, the Everef-L reference cartridge ensures a long lifetime. A stabilized sensor signal and an extended sensor diagnosis thanks to the integrated Liquid Earth in the VP are further features of the Polilyte Plus. The Arc System The Polilyte Plus is also available with our innovative Arc system. The Arc system eliminates the transmitter and communicates directly with your Process Control System.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
pH Sensor CLARYTRODE VP - 238831 - Hamilton Company
Reno, NV, United States
pH Sensor CLARYTRODE VP
238831
pH Sensor CLARYTRODE VP 238831
The Polilyte sensors are universal maintenance free sensors designed to withstand demanding applications in chemical, petrochemical industries, as well as process water, wastewater treatment applications. Liquid junction problems and total break downs are eliminated with the two Single Pores. The Polilyte sensors show good measurement accuracy in highly alkaline solutions as well as in samples with low conductivity. Additionally, the Everef-L reference cartridge ensures a long lifetime. A stabilized sensor signal and an extended sensor diagnosis thanks to the integrated Liquid Earth in the VP are further features of the Polilyte Plus. The Arc System The Polilyte Plus is also available with our innovative Arc system. The Arc system eliminates the transmitter and communicates directly with your Process Control System.

The Polilyte sensors are universal maintenance free sensors designed to withstand demanding applications in chemical, petrochemical industries, as well as process water, wastewater treatment applications. Liquid junction problems and total break downs are eliminated with the two Single Pores. The Polilyte sensors show good measurement accuracy in highly alkaline solutions as well as in samples with low conductivity. Additionally, the Everef-L reference cartridge ensures a long lifetime. A stabilized sensor signal and an extended sensor diagnosis thanks to the integrated Liquid Earth in the VP are further features of the Polilyte Plus.

The Arc System

The Polilyte Plus is also available with our innovative Arc system. The Arc system eliminates the transmitter and communicates directly with your Process Control System.

Supplier's Site

Technical Specifications

  Hamilton Company
Product Category pH Electrodes
Product Number 238831
Product Name pH Sensor CLARYTRODE VP
Electrode Configuration Combination
Mounting Options Hand Held or Portable
Body Material Glass
Diameter/ Width 0.4724 inch (12 mm)
Length 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Use pH Sensor LIQ-GLASS TEMP BNC - 242056 - Hamilton Company
Specs
Electrode Configuration Combination
Reference Solution Options Refillable
Mounting Options Hand Held or Portable
View Details
pH Sensor CHEMOTRODE VP 150 - 242701 - Hamilton Company
Specs
Electrode Configuration Combination
Mounting Options Hand Held or Portable
Body Material Glass
View Details
pH Sensor CHEMOTRODE 120 - 238760 - Hamilton Company
Specs
Electrode Configuration Combination
Mounting Options Hand Held or Portable
Body Material Glass
View Details
pH Sensor CHEMOTRODE VP 120 - 242700 - Hamilton Company
Specs
Electrode Configuration Combination
Mounting Options Hand Held or Portable
Body Material Glass
View Details