AMETEK Programmable Power m-SAS Series (Mini Solar Array Simulator)

Description
Satellites in Earth orbit and other spacecraft within Jupiter's orbit (or any planet) typically rely on photovoltaic arrays, supplemented by batteries, as their main power sources. These arrays, composed of multiple solar cells, supply power to satellites and have distinct current-voltage (I-V) characteristics. The power output fluctuates based on environmental factors (e.g., temperature, irradiation) and operational conditions (e.g., eclipse, spin). To ensure reliable performance over years or decades, satellites undergo extensive ground testing. This testing necessitates a solar array simulator (SAS) capable of replicating a photovoltaic array under various illumination conditions and the loads experienced during orbital operation. The Elgar™ mini-Solar Array Simulator meets this need with its 840W power supply, enabling rapid current-voltage (I-V) curve adjustments and quick recovery times, effectively simulating the dynamic environmental conditions in space. Advanced Features High Resolution IV curve simulates static and dynamic conditions Designed for high-speed Maximum Power Point Tracking (MPPT) 250HZ PP tracking speed Low output capacitance Active power factor correction (PFC) Standard LAN interface Full remote control via AMETEK m-SAS software and via SCPI commands Performance. Reliance. Brilliance. The Elgar™ mini-Solar Array Simulator is the second addition to the NEXSIM family of space power simulation related products. For small satellite test applications, the m-SAS are specifically designed to emulate the dynamic electrical behavior of a solar array. They offer low output capacitance and high closed loop bandwidth to keep up with the advanced Maximum Power Point Tracking (MPPT) algorithms used in today’s small satellites. Control via AMETEK m-SAS software and via SCPI commands over Ethernet The m-SAS is Digital Signal Processor (DSP) controlled and can be operated using AMETEK’s m-SAS software GUI and by sending SCPI commands via the Ethernet through the m-SAS software. Applications The m-SAS Photovoltaic Array Simulator is designed for testing today’s complex small satellites with MPPT regulation topology. ECLIPSE Irradiance Profiles The Elgar m-SAS irradiance profile allows you to simulate any eclipse scenario. It can be controlled to a very fine degree and real profiles can be entered and run from actual speed to 100 times actual speed for accelerated tests.
Request a Quote
Description
Satellites in Earth orbit and other spacecraft within Jupiter's orbit (or any planet) typically rely on photovoltaic arrays, supplemented by batteries, as their main power sources. These arrays, composed of multiple solar cells, supply power to satellites and have distinct current-voltage (I-V) characteristics. The power output fluctuates based on environmental factors (e.g., temperature, irradiation) and operational conditions (e.g., eclipse, spin). To ensure reliable performance over years or decades, satellites undergo extensive ground testing. This testing necessitates a solar array simulator (SAS) capable of replicating a photovoltaic array under various illumination conditions and the loads experienced during orbital operation. The Elgar™ mini-Solar Array Simulator meets this need with its 840W power supply, enabling rapid current-voltage (I-V) curve adjustments and quick recovery times, effectively simulating the dynamic environmental conditions in space. Advanced Features High Resolution IV curve simulates static and dynamic conditions Designed for high-speed Maximum Power Point Tracking (MPPT) 250HZ PP tracking speed Low output capacitance Active power factor correction (PFC) Standard LAN interface Full remote control via AMETEK m-SAS software and via SCPI commands Performance. Reliance. Brilliance. The Elgar™ mini-Solar Array Simulator is the second addition to the NEXSIM family of space power simulation related products. For small satellite test applications, the m-SAS are specifically designed to emulate the dynamic electrical behavior of a solar array. They offer low output capacitance and high closed loop bandwidth to keep up with the advanced Maximum Power Point Tracking (MPPT) algorithms used in today’s small satellites. Control via AMETEK m-SAS software and via SCPI commands over Ethernet The m-SAS is Digital Signal Processor (DSP) controlled and can be operated using AMETEK’s m-SAS software GUI and by sending SCPI commands via the Ethernet through the m-SAS software. Applications The m-SAS Photovoltaic Array Simulator is designed for testing today’s complex small satellites with MPPT regulation topology. ECLIPSE Irradiance Profiles The Elgar m-SAS irradiance profile allows you to simulate any eclipse scenario. It can be controlled to a very fine degree and real profiles can be entered and run from actual speed to 100 times actual speed for accelerated tests.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
m-SAS Series (Mini Solar Array Simulator) -  - AMETEK Programmable Power
San Diego, CA, United States
m-SAS Series (Mini Solar Array Simulator)
m-SAS Series (Mini Solar Array Simulator)
Satellites in Earth orbit and other spacecraft within Jupiter's orbit (or any planet) typically rely on photovoltaic arrays, supplemented by batteries, as their main power sources. These arrays, composed of multiple solar cells, supply power to satellites and have distinct current-voltage (I-V) characteristics. The power output fluctuates based on environmental factors (e.g., temperature, irradiation) and operational conditions (e.g., eclipse, spin). To ensure reliable performance over years or decades, satellites undergo extensive ground testing. This testing necessitates a solar array simulator (SAS) capable of replicating a photovoltaic array under various illumination conditions and the loads experienced during orbital operation. The Elgar™ mini-Solar Array Simulator meets this need with its 840W power supply, enabling rapid current-voltage (I-V) curve adjustments and quick recovery times, effectively simulating the dynamic environmental conditions in space. Advanced Features High Resolution IV curve simulates static and dynamic conditions Designed for high-speed Maximum Power Point Tracking (MPPT) 250HZ PP tracking speed Low output capacitance Active power factor correction (PFC) Standard LAN interface Full remote control via AMETEK m-SAS software and via SCPI commands Performance. Reliance. Brilliance. The Elgar™ mini-Solar Array Simulator is the second addition to the NEXSIM family of space power simulation related products. For small satellite test applications, the m-SAS are specifically designed to emulate the dynamic electrical behavior of a solar array. They offer low output capacitance and high closed loop bandwidth to keep up with the advanced Maximum Power Point Tracking (MPPT) algorithms used in today’s small satellites. Control via AMETEK m-SAS software and via SCPI commands over Ethernet The m-SAS is Digital Signal Processor (DSP) controlled and can be operated using AMETEK’s m-SAS software GUI and by sending SCPI commands via the Ethernet through the m-SAS software. Applications The m-SAS Photovoltaic Array Simulator is designed for testing today’s complex small satellites with MPPT regulation topology. ECLIPSE Irradiance Profiles The Elgar m-SAS irradiance profile allows you to simulate any eclipse scenario. It can be controlled to a very fine degree and real profiles can be entered and run from actual speed to 100 times actual speed for accelerated tests.

Satellites in Earth orbit and other spacecraft within Jupiter's orbit (or any planet) typically rely on photovoltaic arrays, supplemented by batteries, as their main power sources. These arrays, composed of multiple solar cells, supply power to satellites and have distinct current-voltage (I-V) characteristics. The power output fluctuates based on environmental factors (e.g., temperature, irradiation) and operational conditions (e.g., eclipse, spin).
To ensure reliable performance over years or decades, satellites undergo extensive ground testing. This testing necessitates a solar array simulator (SAS) capable of replicating a photovoltaic array under various illumination conditions and the loads experienced during orbital operation.
The Elgar™ mini-Solar Array Simulator meets this need with its 840W power supply, enabling rapid current-voltage (I-V) curve adjustments and quick recovery times, effectively simulating the dynamic environmental conditions in space.


Advanced Features

  • High Resolution IV curve simulates static and dynamic conditions
  • Designed for high-speed Maximum Power Point Tracking (MPPT)
  • 250HZ PP tracking speed
  • Low output capacitance
  • Active power factor correction (PFC)
  • Standard LAN interface
  • Full remote control via AMETEK m-SAS software and via SCPI commands

Performance. Reliance. Brilliance.
The Elgar™ mini-Solar Array Simulator is the second addition to the NEXSIM family of space power simulation related products. For small satellite test applications, the m-SAS are specifically designed to emulate the dynamic electrical behavior of a solar array. They offer low output capacitance and high closed loop bandwidth to keep up with the advanced Maximum Power Point Tracking (MPPT) algorithms used in today’s small satellites.
Control via AMETEK m-SAS software and via SCPI commands over Ethernet
The m-SAS is Digital Signal Processor (DSP) controlled and can be operated using AMETEK’s m-SAS software GUI and by sending SCPI commands via the Ethernet through the m-SAS software.
Applications
The m-SAS Photovoltaic Array Simulator is designed for testing today’s complex small satellites with MPPT regulation topology.
ECLIPSE Irradiance Profiles
The Elgar m-SAS irradiance profile allows you to simulate any eclipse scenario. It can be controlled to a very fine degree and real profiles can be entered and run from actual speed to 100 times actual speed for accelerated tests.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category Solar Simulators and Light Sources
Product Name m-SAS Series (Mini Solar Array Simulator)
Applications PV / Solar Cell Testing
Unlock Full Specs
to access all available technical data

Similar Products

Solar Array Simulator (SAS) -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Applications PV / Solar Cell Testing
View Details
Advanced Solar Power Simulator (ASPS Series) -  - AMETEK Programmable Power
Specs
Applications PV / Solar Cell Testing
View Details
Standalone Terrestrial Solar Array Photovoltaic Simulator - TerraSAS ETS - AMETEK Programmable Power
Specs
Applications PV / Solar Cell Testing
View Details