AMETEK Programmable Power EX1200 Series High-Density Switch/Measure and Control Systems, EX1200 Switches EX1200-3824

Description
8 Banks of 1x24 One-Wire Multiplexer Solid State Relays for Maximum Switching Speed and Virtually Infinite Life Capable of Switching High Voltage Signals Up to 100 V Peak User Configurable 10:1 Attenuator Option Enables Direct Connections to 10 V Digitizers Up to 48 (1x24) One-Wire Channels in 1U Full Rack Mainframe Front Panel Mountable Break-Out-Box for Easy Wiring Applications: Automotive ECU Test Avionics Test Health Monitoring The EX1200-3824 is a high speed multiplexer designed to provide flexible switching multiplexing architecture with 8 banks of 1 x 24 one-wire multiplexers. Up to 48 1 x 24 one-wire channels can be accommodated in a 1U EX1200 full rack mainframe for maximum density, or mixed and matched with other EX1200 plug-ins for flexibility. The solid-state design delivers extremely fast switching speed and near infinite life. The EX1200-3824 may be used in applications in which its inputs are connected to DUT capable of producing signals that approach 100 V, with its commons being connected to high-speed measurement devices. When measurement devices are limited to 10 V input ranges, the EX1200-3824 offers the option of an on-board 10:1 attenuator to eliminate the need for external circuitry while ensuring maximum signal integrity. The EX1200-3824 can be controlled programmatically using IviSwtch-compliant calls. Both path level programming and individual relay control are available to simplify integration into test systems. On-board configuration relays are available to connect the individual banks together, providing the system designer with the flexbility to create test programs utilizing discrete 1 x 24s or configurations as large as 1 x 192 without external wiring.
Request a Quote
Description
8 Banks of 1x24 One-Wire Multiplexer Solid State Relays for Maximum Switching Speed and Virtually Infinite Life Capable of Switching High Voltage Signals Up to 100 V Peak User Configurable 10:1 Attenuator Option Enables Direct Connections to 10 V Digitizers Up to 48 (1x24) One-Wire Channels in 1U Full Rack Mainframe Front Panel Mountable Break-Out-Box for Easy Wiring Applications: Automotive ECU Test Avionics Test Health Monitoring The EX1200-3824 is a high speed multiplexer designed to provide flexible switching multiplexing architecture with 8 banks of 1 x 24 one-wire multiplexers. Up to 48 1 x 24 one-wire channels can be accommodated in a 1U EX1200 full rack mainframe for maximum density, or mixed and matched with other EX1200 plug-ins for flexibility. The solid-state design delivers extremely fast switching speed and near infinite life. The EX1200-3824 may be used in applications in which its inputs are connected to DUT capable of producing signals that approach 100 V, with its commons being connected to high-speed measurement devices. When measurement devices are limited to 10 V input ranges, the EX1200-3824 offers the option of an on-board 10:1 attenuator to eliminate the need for external circuitry while ensuring maximum signal integrity. The EX1200-3824 can be controlled programmatically using IviSwtch-compliant calls. Both path level programming and individual relay control are available to simplify integration into test systems. On-board configuration relays are available to connect the individual banks together, providing the system designer with the flexbility to create test programs utilizing discrete 1 x 24s or configurations as large as 1 x 192 without external wiring.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EX1200 Series High-Density Switch/Measure and Control Systems, EX1200 Switches - EX1200-3824 - AMETEK Programmable Power
San Diego, CA, United States
EX1200 Series High-Density Switch/Measure and Control Systems, EX1200 Switches
EX1200-3824
EX1200 Series High-Density Switch/Measure and Control Systems, EX1200 Switches EX1200-3824
8 Banks of 1x24 One-Wire Multiplexer Solid State Relays for Maximum Switching Speed and Virtually Infinite Life Capable of Switching High Voltage Signals Up to 100 V Peak User Configurable 10:1 Attenuator Option Enables Direct Connections to 10 V Digitizers Up to 48 (1x24) One-Wire Channels in 1U Full Rack Mainframe Front Panel Mountable Break-Out-Box for Easy Wiring Applications: Automotive ECU Test Avionics Test Health Monitoring The EX1200-3824 is a high speed multiplexer designed to provide flexible switching multiplexing architecture with 8 banks of 1 x 24 one-wire multiplexers. Up to 48 1 x 24 one-wire channels can be accommodated in a 1U EX1200 full rack mainframe for maximum density, or mixed and matched with other EX1200 plug-ins for flexibility. The solid-state design delivers extremely fast switching speed and near infinite life. The EX1200-3824 may be used in applications in which its inputs are connected to DUT capable of producing signals that approach 100 V, with its commons being connected to high-speed measurement devices. When measurement devices are limited to 10 V input ranges, the EX1200-3824 offers the option of an on-board 10:1 attenuator to eliminate the need for external circuitry while ensuring maximum signal integrity. The EX1200-3824 can be controlled programmatically using IviSwtch-compliant calls. Both path level programming and individual relay control are available to simplify integration into test systems. On-board configuration relays are available to connect the individual banks together, providing the system designer with the flexbility to create test programs utilizing discrete 1 x 24s or configurations as large as 1 x 192 without external wiring.
  • 8 Banks of 1x24 One-Wire Multiplexer
  • Solid State Relays for Maximum Switching Speed and Virtually Infinite Life
  • Capable of Switching High Voltage Signals Up to 100 V Peak
  • User Configurable 10:1 Attenuator Option Enables Direct Connections to 10 V Digitizers
  • Up to 48 (1x24) One-Wire Channels in 1U Full Rack Mainframe
  • Front Panel Mountable Break-Out-Box for Easy Wiring

Applications:

  • Automotive ECU Test
  • Avionics Test
  • Health Monitoring

The EX1200-3824 is a high speed multiplexer designed to provide flexible switching multiplexing architecture with 8 banks of 1 x 24 one-wire multiplexers. Up to 48 1 x 24 one-wire channels can be accommodated in a 1U EX1200 full rack mainframe for maximum density, or mixed and matched with other EX1200 plug-ins for flexibility. The solid-state design delivers extremely fast switching speed and near infinite life.
The EX1200-3824 may be used in applications in which its inputs are connected to DUT capable of producing signals that approach 100 V, with its commons being connected to high-speed measurement devices. When measurement devices are limited to 10 V input ranges, the EX1200-3824 offers the option of an on-board 10:1 attenuator to eliminate the need for external circuitry while ensuring maximum signal integrity.
The EX1200-3824 can be controlled programmatically using IviSwtch-compliant calls. Both path level programming and individual relay control are available to simplify integration into test systems. On-board configuration relays are available to connect the individual banks together, providing the system designer with the flexbility to create test programs utilizing discrete 1 x 24s or configurations as large as 1 x 192 without external wiring.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category LXI Products
Product Number EX1200-3824
Product Name EX1200 Series High-Density Switch/Measure and Control Systems, EX1200 Switches
Unlock Full Specs
to access all available technical data

Similar Products