Up to four SP4T RF multiplexer trees, > 3 GHz bandwidth
Suitable for switching RF signals to/from high bandwidth measurement devices such as oscilloscopes and function generators
50 W maximum switching power
50 Ω on-board self-termination option (EX1200-6301T)
SMB male connectors for high performance
No unterminated stub effects
The EX1200-6301 is designed with SMB male connectors for applications that require RF signal switching greater than 3 GHz in a 50 Ω environment. Excellent crosstalk and isolation performance is achieved by using short low-loss coaxial runs from the connector directly to the relays. All modules are designed to avoid any unterminated stub effects improving overall signal integrity and enabling the construction of larger high frequency multiplexer configurations while maintaining bandwidth and VSWR. Six of the modules can be accommodated in a single EX1200 full rack mainframe or combined with other switch modules to create a flexible switching configuration that can cover a wide range of applications.
- Up to four SP4T RF multiplexer trees, > 3 GHz bandwidth
- Suitable for switching RF signals to/from high bandwidth measurement devices such as oscilloscopes and function generators
- 50 W maximum switching power
- 50 Ω on-board self-termination option (EX1200-6301T)
- SMB male connectors for high performance
- No unterminated stub effects
The EX1200-6301 is designed with SMB male connectors for applications that require RF signal switching greater than 3 GHz in a 50 Ω environment. Excellent crosstalk and isolation performance is achieved by using short low-loss coaxial runs from the connector directly to the relays. All modules are designed to avoid any unterminated stub effects improving overall signal integrity and enabling the construction of larger high frequency multiplexer configurations while maintaining bandwidth and VSWR. Six of the modules can be accommodated in a single EX1200 full rack mainframe or combined with other switch modules to create a flexible switching configuration that can cover a wide range of applications.