204.8 kSa/s/channel, 24-Bit ADC's, 8-Channel
Differential inputs deliver superior common mode performance
Flexible analog and user defined digital filter combinations
-105 dB SFDR
Seven auto-ranging input ranges from 100 mV to 10 V
Deterministic channel-to-channel, card-to-card, and chassis-to-chassis phase response
The EMX-4251 Smart Dynamic Signal Analyzer incorporates best-in-class analog design methodology to deliver industry leading measurement accuracy while offering scalability from a few channels to thousands of channels. This instrument is ideal for a wide range of applications including noise vibration, and harshness (NVH), machine condition monitoring, rotational analysis, acoustic test, modal test, as well as general purpose high speed digitization and signal analysis. DISTRIBUTED MEASUREMENTS When combined with the EMX-2500 LXI interface, the EMX-4251 can be used in widely distributed data acquisition systems enabling test instruments to be placed close to test articles to maximize signal integrity. SIMPLIFIED CONNECTIVITY The EMX-4251 can be used with the EMX-4008 8-channel break-out box which provides an easy and quick option to connect transducers using BNC connectors. SOFTWARE Industry standard drivers and programming interfaces support all major programming environments. Complete turn-key solutions, such as open-source X-Modal III Modal Analysis Software and EXLab Data Acquisition software, are also available and supported.
- 204.8 kSa/s/channel, 24-Bit ADC's, 8-Channel
- Differential inputs deliver superior common mode performance
- Flexible analog and user defined digital filter combinations
- -105 dB SFDR
- Seven auto-ranging input ranges from 100 mV to 10 V
- Deterministic channel-to-channel, card-to-card, and chassis-to-chassis phase response
The EMX-4251 Smart Dynamic Signal Analyzer incorporates best-in-class analog design methodology to deliver industry leading measurement accuracy while offering scalability from a few channels to thousands of channels. This instrument is ideal for a wide range of applications including noise vibration, and harshness (NVH), machine condition monitoring, rotational analysis, acoustic test, modal test, as well as general purpose high speed digitization and signal analysis.
DISTRIBUTED MEASUREMENTS
When combined with the EMX-2500 LXI interface, the EMX-4251 can be used in widely distributed data acquisition systems enabling test instruments to be placed close to test articles to maximize signal integrity.
SIMPLIFIED CONNECTIVITY
The EMX-4251 can be used with the EMX-4008 8-channel break-out box which provides an easy and quick option to connect transducers using BNC connectors.
SOFTWARE
Industry standard drivers and programming interfaces support all major programming environments. Complete turn-key solutions, such as open-source X-Modal III Modal Analysis Software and EXLab Data Acquisition software, are also available and supported.