AMETEK Brookfield Continous Sensing Viscometer DV2T™ DV2TRV

Description
The New DV2T Viscometer features a 5-inch color display to guide users through test creation and data gathering for fast and easy viscosity measurements. The DV2T also offers powerful new programming capabilities and results analysis including data averaging and QC limits with alarms. User instructions with multi-step test protocols can be created using the new Program Generator Software and uploaded to the DV2T through a USB Flash Drive (both included with instrument). Test Data can be recorded directly on a local printer or sent to a PC. The new user interface provides enhanced security with customizable user levels & password access to comply with regulatory requirements such as 21 CFR Part 11. FEATURES AND BENEFITS 5-inch full color, touch screen display supports multiple languages Displayed info includes: viscosity (cP/mP·s), temperature (°C/°F), shear rate/stress, % torque, spindle/speed, step program status Enhanced Security with customizable user access, date/time stamp file, password access, portable log-in settings Built-In options include timed tests, data averaging, programmable QC limits/alarms, customizable speed/spindle lists, on screen data comparison Auto range shows maximum viscosity measured with any spindle/speed combination USB PC interface provides optional computer control and automatic data gathering capability
Datasheet
Description
The New DV2T Viscometer features a 5-inch color display to guide users through test creation and data gathering for fast and easy viscosity measurements. The DV2T also offers powerful new programming capabilities and results analysis including data averaging and QC limits with alarms. User instructions with multi-step test protocols can be created using the new Program Generator Software and uploaded to the DV2T through a USB Flash Drive (both included with instrument). Test Data can be recorded directly on a local printer or sent to a PC. The new user interface provides enhanced security with customizable user levels & password access to comply with regulatory requirements such as 21 CFR Part 11. FEATURES AND BENEFITS 5-inch full color, touch screen display supports multiple languages Displayed info includes: viscosity (cP/mP·s), temperature (°C/°F), shear rate/stress, % torque, spindle/speed, step program status Enhanced Security with customizable user access, date/time stamp file, password access, portable log-in settings Built-In options include timed tests, data averaging, programmable QC limits/alarms, customizable speed/spindle lists, on screen data comparison Auto range shows maximum viscosity measured with any spindle/speed combination USB PC interface provides optional computer control and automatic data gathering capability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continous Sensing Viscometer DV2T™ - DV2TRV - AMETEK Brookfield
Middleboro, MA, USA
Continous Sensing Viscometer DV2T™
DV2TRV
Continous Sensing Viscometer DV2T™ DV2TRV
The New DV2T Viscometer features a 5-inch color display to guide users through test creation and data gathering for fast and easy viscosity measurements. The DV2T also offers powerful new programming capabilities and results analysis including data averaging and QC limits with alarms. User instructions with multi-step test protocols can be created using the new Program Generator Software and uploaded to the DV2T through a USB Flash Drive (both included with instrument). Test Data can be recorded directly on a local printer or sent to a PC. The new user interface provides enhanced security with customizable user levels & password access to comply with regulatory requirements such as 21 CFR Part 11. FEATURES AND BENEFITS 5-inch full color, touch screen display supports multiple languages Displayed info includes: viscosity (cP/mP·s), temperature (°C/°F), shear rate/stress, % torque, spindle/speed, step program status Enhanced Security with customizable user access, date/time stamp file, password access, portable log-in settings Built-In options include timed tests, data averaging, programmable QC limits/alarms, customizable speed/spindle lists, on screen data comparison Auto range shows maximum viscosity measured with any spindle/speed combination USB PC interface provides optional computer control and automatic data gathering capability

The New DV2T Viscometer features a 5-inch color display to guide users through test creation and data gathering for fast and easy viscosity measurements. The DV2T also offers powerful new programming capabilities and results analysis including data averaging and QC limits with alarms. User instructions with multi-step test protocols can be created using the new Program Generator Software and uploaded to the DV2T through a USB Flash Drive (both included with instrument). Test Data can be recorded directly on a local printer or sent to a PC.
The new user interface provides enhanced security with customizable user levels & password access to comply with regulatory requirements such as 21 CFR Part 11.

FEATURES AND BENEFITS

  • 5-inch full color, touch screen display supports multiple languages
  • Displayed info includes: viscosity (cP/mP·s), temperature (°C/°F), shear rate/stress, % torque, spindle/speed, step program status
  • Enhanced Security with customizable user access, date/time stamp file, password access, portable log-in settings
  • Built-In options include timed tests, data averaging, programmable QC limits/alarms, customizable speed/spindle lists, on screen data comparison
  • Auto range shows maximum viscosity measured with any spindle/speed combination
  • USB PC interface provides optional computer control and automatic data gathering capability
Supplier's Site Datasheet

Technical Specifications

  AMETEK Brookfield
Product Category Viscometers
Product Number DV2TRV
Product Name Continous Sensing Viscometer DV2T™
Dynamic Viscosity Range 100 to 4.00E7 cps
Unlock Full Specs
to access all available technical data

Similar Products

Portable Kinematic Viscometer - MiniVisc 3000 - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 1 to 700 cSt (1.08E-5 to 0.0075 ft²/sec)
Accuracy 3 ±% Full Scale
Display & Special Features Handheld, Portable or Field; Video
View Details
Wells/Brookfield™ Cone & Plate Viscometer - DV2TRVCP - AMETEK Brookfield
Specs
Dynamic Viscosity Range 1.6 to 983000 cps
Accuracy 1 ±% Full Scale
Technology / Test Method Other; Cone and Plate
View Details
Process Viscometer Sensor - SPC/L571 OILSENSE™ - Cambridge Viscosity by PAC
Specs
Dynamic Viscosity Range 0.5000 to 500 cps
Accuracy 1 ±% Full Scale
Technology / Test Method Electromagnetic Piston or Falling Ball; Other; Electromagnetically Driven Piston
View Details
Lovis 2000 M/ME Microviscometer -  - Anton Paar
Specs
Dynamic Viscosity Range 0.3000 to 10000 cps
Accuracy 0.5000 ±% Full Scale
Technology / Test Method Electromagnetic Piston or Falling Ball
View Details