AMETEK Brookfield Continous Sensing Viscometer DV2T™ DV2THB

Description
The New DV2T Viscometer features a 5-inch color display to guide users through test creation and data gathering for fast and easy viscosity measurements. The DV2T also offers powerful new programming capabilities and results analysis including data averaging and QC limits with alarms. User instructions with multi-step test protocols can be created using the new Program Generator Software and uploaded to the DV2T through a USB Flash Drive (both included with instrument). Test Data can be recorded directly on a local printer or sent to a PC. The new user interface provides enhanced security with customizable user levels & password access to comply with regulatory requirements such as 21 CFR Part 11. FEATURES AND BENEFITS 5-inch full color, touch screen display supports multiple languages Displayed info includes: viscosity (cP/mP·s), temperature (°C/°F), shear rate/stress, % torque, spindle/speed, step program status Enhanced Security with customizable user access, date/time stamp file, password access, portable log-in settings Built-In options include timed tests, data averaging, programmable QC limits/alarms, customizable speed/spindle lists, on screen data comparison Auto range shows maximum viscosity measured with any spindle/speed combination USB PC interface provides optional computer control and automatic data gathering capability
Datasheet
Description
The New DV2T Viscometer features a 5-inch color display to guide users through test creation and data gathering for fast and easy viscosity measurements. The DV2T also offers powerful new programming capabilities and results analysis including data averaging and QC limits with alarms. User instructions with multi-step test protocols can be created using the new Program Generator Software and uploaded to the DV2T through a USB Flash Drive (both included with instrument). Test Data can be recorded directly on a local printer or sent to a PC. The new user interface provides enhanced security with customizable user levels & password access to comply with regulatory requirements such as 21 CFR Part 11. FEATURES AND BENEFITS 5-inch full color, touch screen display supports multiple languages Displayed info includes: viscosity (cP/mP·s), temperature (°C/°F), shear rate/stress, % torque, spindle/speed, step program status Enhanced Security with customizable user access, date/time stamp file, password access, portable log-in settings Built-In options include timed tests, data averaging, programmable QC limits/alarms, customizable speed/spindle lists, on screen data comparison Auto range shows maximum viscosity measured with any spindle/speed combination USB PC interface provides optional computer control and automatic data gathering capability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continous Sensing Viscometer DV2T™ - DV2THB - AMETEK Brookfield
Middleboro, MA, USA
Continous Sensing Viscometer DV2T™
DV2THB
Continous Sensing Viscometer DV2T™ DV2THB
The New DV2T Viscometer features a 5-inch color display to guide users through test creation and data gathering for fast and easy viscosity measurements. The DV2T also offers powerful new programming capabilities and results analysis including data averaging and QC limits with alarms. User instructions with multi-step test protocols can be created using the new Program Generator Software and uploaded to the DV2T through a USB Flash Drive (both included with instrument). Test Data can be recorded directly on a local printer or sent to a PC. The new user interface provides enhanced security with customizable user levels & password access to comply with regulatory requirements such as 21 CFR Part 11. FEATURES AND BENEFITS 5-inch full color, touch screen display supports multiple languages Displayed info includes: viscosity (cP/mP·s), temperature (°C/°F), shear rate/stress, % torque, spindle/speed, step program status Enhanced Security with customizable user access, date/time stamp file, password access, portable log-in settings Built-In options include timed tests, data averaging, programmable QC limits/alarms, customizable speed/spindle lists, on screen data comparison Auto range shows maximum viscosity measured with any spindle/speed combination USB PC interface provides optional computer control and automatic data gathering capability

The New DV2T Viscometer features a 5-inch color display to guide users through test creation and data gathering for fast and easy viscosity measurements. The DV2T also offers powerful new programming capabilities and results analysis including data averaging and QC limits with alarms. User instructions with multi-step test protocols can be created using the new Program Generator Software and uploaded to the DV2T through a USB Flash Drive (both included with instrument). Test Data can be recorded directly on a local printer or sent to a PC.
The new user interface provides enhanced security with customizable user levels & password access to comply with regulatory requirements such as 21 CFR Part 11.

FEATURES AND BENEFITS

  • 5-inch full color, touch screen display supports multiple languages
  • Displayed info includes: viscosity (cP/mP·s), temperature (°C/°F), shear rate/stress, % torque, spindle/speed, step program status
  • Enhanced Security with customizable user access, date/time stamp file, password access, portable log-in settings
  • Built-In options include timed tests, data averaging, programmable QC limits/alarms, customizable speed/spindle lists, on screen data comparison
  • Auto range shows maximum viscosity measured with any spindle/speed combination
  • USB PC interface provides optional computer control and automatic data gathering capability
Supplier's Site Datasheet

Technical Specifications

  AMETEK Brookfield
Product Category Viscometers
Product Number DV2THB
Product Name Continous Sensing Viscometer DV2T™
Dynamic Viscosity Range 800 to 3.20E8 cps
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter, Wear Classifier, Ferrous Monitor - LaserNet 200 Series - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 15 to 320 cSt (1.61E-4 to 0.0034 ft²/sec)
Technology / Test Method Other; Laser & Transducers
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
View Details
Kinematic Viscometer - SVM 2001 - Anton Paar
Specs
Dynamic Viscosity Range 0.2000 to 30000 cps
Display & Special Features Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable
Industry / Application Aerospace; Automotive; Diesel / HFO Blending; Fuel Testing; Petroleum
View Details
Continous Sensing Viscometer - DV2THB Extra - AMETEK Brookfield
Specs
Dynamic Viscosity Range 800 to 3.20E8 cps
Accuracy 1 ±% Full Scale
Technology / Test Method Rotational
View Details
Laboratory Viscometer - VISCOlab 3000 - Cambridge Viscosity by PAC
Cambridge Viscosity by PAC
Specs
Dynamic Viscosity Range 0.2000 to 20000 cps
Accuracy 1 ±% Full Scale
Technology / Test Method Electromagnetic Piston or Falling Ball; Other; Electromagnetically Driven Piston
View Details