2, 5, 10 & 20 mm measuring ranges
Actuation is by a built in piston, separate from gaiter
Same performance as standard Pneumatic probe
Jet “J Type” probes are similar to standard pneumatic transducers except that actuation is by an inbuilt piston. High tip forces are available but as air is vented through a port close to the front of the probe, they have a lower IP rating. These probes will continue to operate even if the gaiter becomes punctured.
- 2, 5, 10 & 20 mm measuring ranges
- Actuation is by a built in piston, separate from gaiter
- Same performance as standard Pneumatic probe
Jet “J Type” probes are similar to standard pneumatic transducers except that actuation is by an inbuilt piston. High tip forces are available but as air is vented through a port close to the front of the probe, they have a lower IP rating. These probes will continue to operate even if the gaiter becomes punctured.