Actuation by inbuilt piston, independent of gaiter. Air exits via side port ∙ ±1, ±2.5, ±5, ∙±10 mm ranges ∙No IP rating J’ Type probes are similar to Standard Pneumatic Probes except that actuation is by an inbuilt piston. High tip forces are available but as air is vented through a port close to the front of the probe, they have a lower IP rating.
| Ametek Solartron Metrology | |
|---|---|
| Product Category | Styli and Probes |
| Product Number | AJ/P |
| Product Name | J Type Pneumatic Probe |