AMETEK Brookfield Cone & Plate Viscometer CAP 1000+™

Description
The CAP 1000+ Viscometer is a compact, heavy-duty instrument that is ideal for fast, easy, repetitive testing on the production floor or in the QC lab. Small sample size is a plus, along with integrated temperature control built into the sample plate. Features And Benefits Quick single point test Choice of shear rate. Standard speeds include 750 and 900 rpm to provide shear rate at 10,000 sec-1. Rapid temperature control with built-in Peltier element in sample plate Meets Industry Standards: ASTM D4287 ISO 2884 BS 3900 Rugged Design Can Handle Production Environment Rugged design can handle production environment Small Sample Size, < 1 mL, Simplifies Testing Easy to Clean Customizable options Parallel printer output
Datasheet
Description
The CAP 1000+ Viscometer is a compact, heavy-duty instrument that is ideal for fast, easy, repetitive testing on the production floor or in the QC lab. Small sample size is a plus, along with integrated temperature control built into the sample plate. Features And Benefits Quick single point test Choice of shear rate. Standard speeds include 750 and 900 rpm to provide shear rate at 10,000 sec-1. Rapid temperature control with built-in Peltier element in sample plate Meets Industry Standards: ASTM D4287 ISO 2884 BS 3900 Rugged Design Can Handle Production Environment Rugged design can handle production environment Small Sample Size, < 1 mL, Simplifies Testing Easy to Clean Customizable options Parallel printer output
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cone & Plate Viscometer - CAP 1000+™ - AMETEK Brookfield
Middleboro, MA, USA
Cone & Plate Viscometer
CAP 1000+™
Cone & Plate Viscometer CAP 1000+™
The CAP 1000+ Viscometer is a compact, heavy-duty instrument that is ideal for fast, easy, repetitive testing on the production floor or in the QC lab. Small sample size is a plus, along with integrated temperature control built into the sample plate. Features And Benefits Quick single point test Choice of shear rate. Standard speeds include 750 and 900 rpm to provide shear rate at 10,000 sec-1. Rapid temperature control with built-in Peltier element in sample plate Meets Industry Standards: ASTM D4287 ISO 2884 BS 3900 Rugged Design Can Handle Production Environment Rugged design can handle production environment Small Sample Size, < 1 mL, Simplifies Testing Easy to Clean Customizable options Parallel printer output

The CAP 1000+ Viscometer is a compact, heavy-duty instrument that is ideal for fast, easy, repetitive testing on the production floor or in the QC lab. Small sample size is a plus, along with integrated temperature control built into the sample plate.

Features And Benefits

  • Quick single point test
  • Choice of shear rate. Standard speeds include 750 and 900 rpm to provide shear rate at 10,000 sec-1.
  • Rapid temperature control with built-in Peltier element in sample plate
  • Meets Industry Standards:
    • ASTM D4287
    • ISO 2884
    • BS 3900
  • Rugged Design Can Handle Production Environment
  • Rugged design can handle production environment
  • Small Sample Size, < 1 mL, Simplifies Testing
  • Easy to Clean
  • Customizable options
  • Parallel printer output
Supplier's Site Datasheet

Technical Specifications

  AMETEK Brookfield
Product Category Viscometers
Product Number CAP 1000+™
Product Name Cone & Plate Viscometer
Dynamic Viscosity Range 20 to 7500 cps
Unlock Full Specs
to access all available technical data

Similar Products

Portable Kinematic Viscometer - MiniVisc 3000 - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 1 to 700 cSt (1.08E-5 to 0.0075 ft²/sec)
Accuracy 3 ±% Full Scale
Display & Special Features Handheld, Portable or Field; Video
View Details
Dial Reading Viscometer - RVT - AMETEK Brookfield
Specs
Dynamic Viscosity Range 100 to 1.30E7 cps
Accuracy 1 ±% Full Scale
Technology / Test Method Rotational
View Details
Process Viscometer Sensor - SPC/L372J - Cambridge Viscosity by PAC
Cambridge Viscosity by PAC
Specs
Dynamic Viscosity Range 0.2000 to 20000 cps
Accuracy 1 ±% Full Scale
Technology / Test Method Electromagnetic Piston or Falling Ball; Other; Electromagnetically Driven Piston
View Details
Kinematic Viscometer - SVM 4001 - Anton Paar
Specs
Dynamic Viscosity Range 0.2000 to 30000 cps
Display & Special Features Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable
Industry / Application Aerospace; Automotive; Diesel / HFO Blending; Fuel Testing; Petroleum
View Details